Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to use, while providing full rolling bearing performance.
. I-705 Manufacturer Part Number: EFOM-12
Spherical two bolt flange bearings compensate for alignment errors and avoid edge pressures. Radial load 950N â 3000N
Material = Iglidur W300, Igumid G
Inside Diameter = 12mm
Length = 56.7mm
Width = 31mm
Depth = 13mm
Number of Mount Holes = 2
Mount Hole Size = 5.3 x 8 mm
Mount Hole Centre-to-Centre = 41mm
CAD Drawing = 3D CAD Model
Reid Supply | RS Components, Ltd. | |
---|---|---|
Product Category | Flange Mounted Bearings | Flange Mounted Bearings |
Product Number | I-705 | 3112724 |
Product Name | Mounted Bearing | |
Mtg Configuration | 2-Bolt | 2-Bolt |
Design Units | Inch | |
Shaft Size | 0.4720 inch (11.99 mm) | 0.4724 inch (12 mm) |
Flange Length / Diameter | 2.23 inch (56.69 mm) | |
Flange Width | 1.22 inch (30.99 mm) | 1.22 inch (31 mm) |