These flanged housing units have four bolts and a centring spigot which is mounted in a turned recess into the machine structure. The centring spigot gives concentric alignment of the housings and relieves the fixing screws of any radial forces.
The units are used predominantly as locating bearings, but are also suitable as non-locating bearings under low loads and speeds.
⢠Cast iron,⢠Centring spigot,⢠Eccentric locking collar,⢠P seals,⢠Four-bolt units
Material = Cast Iron
Inside Diameter = 20mm
Width = 100mm
Depth = 31mm
Number of Mount Holes = 4
Mount Hole Size = 9 mm
RS Components, Ltd. | |
---|---|
Product Category | Flange Mounted Bearings |
Product Number | 1371857 |
Mtg Configuration | 4-Bolt |