igus® inc. Self-Aligning Flange Bearing Xiros®

Description
xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight, corrosion-resistant and anti-magnetic bearings need no oil or grease and compensate for misalignment. Special properties: Compensation for misalignment Totally corrosion resistant Self-lubricating- and maintenance-free Non-magnetic and washable Predictable lifetime Compact design Lightweight Electrically insulating Temperature range: xiros® B180, -40°F to +176°F xiros® A500, -40°F to +248°F
Datasheet
Description
xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight, corrosion-resistant and anti-magnetic bearings need no oil or grease and compensate for misalignment. Special properties: Compensation for misalignment Totally corrosion resistant Self-lubricating- and maintenance-free Non-magnetic and washable Predictable lifetime Compact design Lightweight Electrically insulating Temperature range: xiros® B180, -40°F to +176°F xiros® A500, -40°F to +248°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Aligning Flange Bearing - Xiros® - igus® inc.
East Providence, RI, United States
Self-Aligning Flange Bearing
Xiros®
Self-Aligning Flange Bearing Xiros®
xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight, corrosion-resistant and anti-magnetic bearings need no oil or grease and compensate for misalignment. Special properties: Compensation for misalignment Totally corrosion resistant Self-lubricating- and maintenance-free Non-magnetic and washable Predictable lifetime Compact design Lightweight Electrically insulating Temperature range: xiros® B180, -40°F to +176°F xiros® A500, -40°F to +248°F

xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The lightweight, corrosion-resistant and anti-magnetic bearings need no oil or grease and compensate for misalignment.
Special properties:

  • Compensation for misalignment
  • Totally corrosion resistant
  • Self-lubricating- and maintenance-free
  • Non-magnetic and washable
  • Predictable lifetime
  • Compact design
  • Lightweight
  • Electrically insulating

Temperature range:

  • xiros® B180, -40°F to +176°F
  • xiros® A500, -40°F to +248°F
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Flange Mounted Bearings
Product Number Xiros®
Product Name Self-Aligning Flange Bearing
Bearing Type Plain
Mtg Configuration 2-Bolt; 4-Bolt
Shaft Size 0.3150 to 0.4724 inch (8 to 12 mm)
Flange Length / Diameter 2.05 to 2.91 inch (52 to 74 mm)
Flange Width 1.5 to 2.3 inch (38 to 58.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
AN 7876 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details
Mounted Bearing - I-704 - Reid Supply
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.3940 inch (10.01 mm)
View Details