UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm
Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
Features
Applications
World Star Tech | |
---|---|
Product Category | Lasers |
Product Number | UL5-3.5G-850 |
Product Name | UL Series Infrared Laser |
Laser Type | Laser Diodes; Laser Diode Modules |