World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode.
Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can achieve a long life of up to 10,000 hours at 40°C. Additionally, the excellent beam quality of OSRAM laser diodes makes them suitable for optical imaging and their small package size enables highly compact systems such as pico-projectors.
Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as a blue light source or in combination with a special phosphor for white light conversion.
World Star Tech maintains a large inventory of OSRAM blue and green laser diodes. All OSRAM laser diodes can be selected by wavelength. Complete characterization of laser diodes is also available at a small additional cost, which will increase manufacturing reliability and ease. This includes wavelength, laser diode threshold current, slope efficiency, voltage, and monitor photodiode information with measurement data. Additionally, laser diode measurement, characterization and sorting service is also available.
Contact us for your OSRAM laser diode requirements.
World Star Tech | |
---|---|
Product Category | Lasers |
Product Number | PL 450B |
Product Name | OSRAM Laser Diodes |
Laser Type | Laser Diodes |
Laser Wavelength | Red |
Features | Polarized Output |