Synrad, Inc. 8-100W CO2 Laser 9.3µm series

Description
Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers in 9.3µm wavelength models. The 9.3µm series is useful for processing materials that are highly absorptive of this wavelength, such as Kapton, PET, and others. Like all Synrad lasers, the 9.3µm series is based on our rugged, all-metal sealed tube design to ensure long operating lifetimes and optimum performance. Model 48-1-9.3 48-2-9.3 vi30-9.3 v30-9.3 ti60-9.3 ti80-9.3 ti100-9.3 Output Power 8W 18W 20W 20W 60W 80W 100W Mode Quality (M2) <1.2 <1.2 ≤1.2 ≤1.2 <1.3 <1.3 <1.3 Ellipticity <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 Rise Time (μs) <150 <150 <100 <100 <75 <75 <75 Beam Diameter (mm) 3.5 3.5 2.5±0.5 2.5±0.5 2.0±0.3 2.0±0.3 2.0±0.3 Beam Divergence (mR) (full angle) (mm) <4 <4 <7 <7 <7 <7 <7 Wavelength (μm) 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 Power Stability (from cold start guaranteed) +15% +7% +7 % +7% +7% +7% +7% Polarization Linear (vertical) Linear (vertical) Linear (horizontal) Linear (horizontal) Linear (vertical) Linear (vertical) Linear (vertical) Cooling Air or Water Air or Water Air Air or Water Air or Water Air or Water Water Heat Load (max) 300 500 500 450 900 1200 1700 Flow Rate, Air 250 CFM x 2 250 CFM x 4 140 CFM x 2 140 CFM x 2 150 CFM x 2 190 CFM x 2 N/A Flow Rate, Water (18-22° C) 0.5 GPM 0.8 GPM NA 1.0 GPM 1-2 GPM 1-2 GPM 1-2 GPM Input Voltage/ Current 30VDC/7A 30VDC/14A 48VDC/10A 30VDC/15A 48VDC/18A 48VDC/22A 48VDC/35A Dimensions (inches) Air Water 16.9x2.8x4.2 16.9x2.8x4.2 31.9x2.8x4.2 31.9x2.8x4.2 16.8x3.5x5.45 NA 16.8x4.6x5.8 17.1x4.1x5.8 20.7x4.5x5.8 21.4x4.1x5.9 20.7x4.5x5.8 21.4x4.1x5.9 N/A 21.4x4.1x5.9 Weight Air Water 9 lbs /4.1 kg 9 lbs /4.1 kg 18 lbs / 8.2 kg 18 lbs / 8.2 kg 13 lbs/ 5.9 kg NA 18 lbs / 8.2 kg 19.2 lbs / 8.7 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg N/A 26.2 lbs / 11.9 kg
Description
Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers in 9.3µm wavelength models. The 9.3µm series is useful for processing materials that are highly absorptive of this wavelength, such as Kapton, PET, and others. Like all Synrad lasers, the 9.3µm series is based on our rugged, all-metal sealed tube design to ensure long operating lifetimes and optimum performance. Model 48-1-9.3 48-2-9.3 vi30-9.3 v30-9.3 ti60-9.3 ti80-9.3 ti100-9.3 Output Power 8W 18W 20W 20W 60W 80W 100W Mode Quality (M2) <1.2 <1.2 ≤1.2 ≤1.2 <1.3 <1.3 <1.3 Ellipticity <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 Rise Time (μs) <150 <150 <100 <100 <75 <75 <75 Beam Diameter (mm) 3.5 3.5 2.5±0.5 2.5±0.5 2.0±0.3 2.0±0.3 2.0±0.3 Beam Divergence (mR) (full angle) (mm) <4 <4 <7 <7 <7 <7 <7 Wavelength (μm) 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 Power Stability (from cold start guaranteed) +15% +7% +7 % +7% +7% +7% +7% Polarization Linear (vertical) Linear (vertical) Linear (horizontal) Linear (horizontal) Linear (vertical) Linear (vertical) Linear (vertical) Cooling Air or Water Air or Water Air Air or Water Air or Water Air or Water Water Heat Load (max) 300 500 500 450 900 1200 1700 Flow Rate, Air 250 CFM x 2 250 CFM x 4 140 CFM x 2 140 CFM x 2 150 CFM x 2 190 CFM x 2 N/A Flow Rate, Water (18-22° C) 0.5 GPM 0.8 GPM NA 1.0 GPM 1-2 GPM 1-2 GPM 1-2 GPM Input Voltage/ Current 30VDC/7A 30VDC/14A 48VDC/10A 30VDC/15A 48VDC/18A 48VDC/22A 48VDC/35A Dimensions (inches) Air Water 16.9x2.8x4.2 16.9x2.8x4.2 31.9x2.8x4.2 31.9x2.8x4.2 16.8x3.5x5.45 NA 16.8x4.6x5.8 17.1x4.1x5.8 20.7x4.5x5.8 21.4x4.1x5.9 20.7x4.5x5.8 21.4x4.1x5.9 N/A 21.4x4.1x5.9 Weight Air Water 9 lbs /4.1 kg 9 lbs /4.1 kg 18 lbs / 8.2 kg 18 lbs / 8.2 kg 13 lbs/ 5.9 kg NA 18 lbs / 8.2 kg 19.2 lbs / 8.7 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg N/A 26.2 lbs / 11.9 kg

Suppliers

Company
Product
Description
Supplier Links
8-100W CO2 Laser - 9.3µm series - Synrad, Inc.
Mukilteo, WA, USA
8-100W CO2 Laser
9.3µm series
8-100W CO2 Laser 9.3µm series
Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers in 9.3µm wavelength models. The 9.3µm series is useful for processing materials that are highly absorptive of this wavelength, such as Kapton, PET, and others. Like all Synrad lasers, the 9.3µm series is based on our rugged, all-metal sealed tube design to ensure long operating lifetimes and optimum performance. Model 48-1-9.3 48-2-9.3 vi30-9.3 v30-9.3 ti60-9.3 ti80-9.3 ti100-9.3 Output Power 8W 18W 20W 20W 60W 80W 100W Mode Quality (M2) <1.2 <1.2 ≤1.2 ≤1.2 <1.3 <1.3 <1.3 Ellipticity <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 <1.2 Rise Time (μs) <150 <150 <100 <100 <75 <75 <75 Beam Diameter (mm) 3.5 3.5 2.5±0.5 2.5±0.5 2.0±0.3 2.0±0.3 2.0±0.3 Beam Divergence (mR) (full angle) (mm) <4 <4 <7 <7 <7 <7 <7 Wavelength (μm) 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 9.23 - 9.31 Power Stability (from cold start guaranteed) +15% +7% +7 % +7% +7% +7% +7% Polarization Linear (vertical) Linear (vertical) Linear (horizontal) Linear (horizontal) Linear (vertical) Linear (vertical) Linear (vertical) Cooling Air or Water Air or Water Air Air or Water Air or Water Air or Water Water Heat Load (max) 300 500 500 450 900 1200 1700 Flow Rate, Air 250 CFM x 2 250 CFM x 4 140 CFM x 2 140 CFM x 2 150 CFM x 2 190 CFM x 2 N/A Flow Rate, Water (18-22° C) 0.5 GPM 0.8 GPM NA 1.0 GPM 1-2 GPM 1-2 GPM 1-2 GPM Input Voltage/ Current 30VDC/7A 30VDC/14A 48VDC/10A 30VDC/15A 48VDC/18A 48VDC/22A 48VDC/35A Dimensions (inches) Air Water 16.9x2.8x4.2 16.9x2.8x4.2 31.9x2.8x4.2 31.9x2.8x4.2 16.8x3.5x5.45 NA 16.8x4.6x5.8 17.1x4.1x5.8 20.7x4.5x5.8 21.4x4.1x5.9 20.7x4.5x5.8 21.4x4.1x5.9 N/A 21.4x4.1x5.9 Weight Air Water 9 lbs /4.1 kg 9 lbs /4.1 kg 18 lbs / 8.2 kg 18 lbs / 8.2 kg 13 lbs/ 5.9 kg NA 18 lbs / 8.2 kg 19.2 lbs / 8.7 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg 28.9 lbs / 13.1 kg 26.2 lbs / 11.9 kg N/A 26.2 lbs / 11.9 kg

Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers in 9.3µm wavelength models. The 9.3µm series is useful for processing materials that are highly absorptive of this wavelength, such as Kapton, PET, and others.

Like all Synrad lasers, the 9.3µm series is based on our rugged, all-metal sealed tube design to ensure long operating lifetimes and optimum performance.

Model48-1-9.348-2-9.3vi30-9.3v30-9.3ti60-9.3ti80-9.3ti100-9.3

Output Power

8W18W20W20W60W80W100W

Mode Quality (M2)

<1.2<1.2≤1.2≤1.2<1.3<1.3<1.3

Ellipticity

<1.2<1.2<1.2<1.2<1.2<1.2<1.2

Rise Time (μs)

<150<150<100<100<75<75<75

Beam Diameter (mm)

3.53.52.5±0.52.5±0.52.0±0.32.0±0.32.0±0.3

Beam Divergence (mR)
(full angle) (mm)

<4<4<7<7<7<7<7

Wavelength (μm)

9.23 - 9.319.23 - 9.319.23 - 9.319.23 - 9.319.23 - 9.319.23 - 9.319.23 - 9.31

Power Stability (from cold start
guaranteed)

+15%

+7%

+7 %

+7%

+7%

+7%

+7%

Polarization

Linear (vertical)Linear (vertical)Linear (horizontal)Linear (horizontal)Linear (vertical)Linear (vertical)Linear (vertical)

Cooling

Air or WaterAir or WaterAirAir or WaterAir or WaterAir or WaterWater

Heat Load
(max)

30050050045090012001700

Flow Rate, Air

250 CFM x 2250 CFM x 4140 CFM x 2140 CFM x 2150 CFM x 2190 CFM x 2N/A

Flow Rate, Water
(18-22° C)

0.5 GPM0.8 GPMNA1.0 GPM1-2 GPM1-2 GPM1-2 GPM

Input Voltage/ Current

30VDC/7A30VDC/14A48VDC/10A30VDC/15A48VDC/18A48VDC/22A48VDC/35A

Dimensions
(inches)
Air

Water

16.9x2.8x4.2 16.9x2.8x4.231.9x2.8x4.2 31.9x2.8x4.216.8x3.5x5.45 NA16.8x4.6x5.8 17.1x4.1x5.820.7x4.5x5.8 21.4x4.1x5.920.7x4.5x5.8 21.4x4.1x5.9N/A 21.4x4.1x5.9

Weight
Air

Water

9 lbs
/4.1 kg
9 lbs
/4.1 kg
18 lbs /
8.2 kg
18 lbs /
8.2 kg
13 lbs/ 5.9 kg

NA

18 lbs /
8.2 kg
19.2 lbs /
8.7 kg
28.9 lbs /
13.1 kg
26.2 lbs /
11.9 kg
28.9 lbs /
13.1 kg
26.2 lbs /
11.9 kg
N/A
26.2 lbs /
11.9 kg
Supplier's Site

Technical Specifications

  Synrad, Inc.
Product Category Lasers
Product Number 9.3µm series
Product Name 8-100W CO2 Laser
Laser Type Carbon Dioxide Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Compact Laser With Display - COMPACT-532 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 532 nm (5320 Å)
Laser Power 20 milliwatts
View Details
CW quantum cascade lasers - L12004-2190H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details