Synrad, Inc. 30W CO2 Laser firestar vi30

Description
The firestar vi30 features: 30 watts Near-Perfect Beam Quality Fast Rise/Fall Time Air Cooled Compact Footprint Backwards Compatibility Low Cost Design Designed exclusively for OEMs, the new vi30's compact footprint, backwards compatibility and low cost, make it the ultimate OEM laser. With its exceptional beam quality and fast rise times, Synrad's 30W firestar v30 has established itself as the laser of choice for use in high-performance marking and engraving systems. Synrad's new firestar vi30 - designed specifically for our OEM customers - features this same proven technology in an even smaller package. The vi30's resonator is based on the same waveguide design as our v30 model, producing a circular beam (typical M2 =1.1) in both the near and far field. This near-perfect beam can be focused to the smallest achievable spot size, creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for most applications. A new, more efficient RF design, operating off 48 VDC, has enabled us to reduce the heat sinks to produce a 30W laser with a smaller overall footprint, and meet increasing market demands for more compact systems. The vi30 is available only as an air-cooled model, with a simple interface based on TTL level input and I/O signals via a DB-9 connector. In its standard configuration, the vi30 features a simple OEM baseplate modeled after the v30 - the ideal solution for systems requiring the most compact laser source possible. Synrad offers two optional mounting feet for backwards compatibility with the v30: use our tall mounting feet to make the beam exit height identical to the v30, or, for complete drop-in replaceability, add our alternate mounting feet to the vi30 for common mechanical mounting in addition to the beam exit location. Use of either of the optional mounting feet will create a common beam exit height to our firestar t-series lasers, allowing for future upgrades to higher powers. firestar vi30 Specifications: Output Power 30W Mode Quality M² < 1.2 Ellipticity < 1.2 Rise Time < 100µsec Beam Diameter 2.5 ± 0.5mm Beam Divergence (full angle) < 7.0mRad Wavelength 10.57-10.63µm* Power Stability: cold start (guaranteed): after 2 minutes (typical): ±5% (cold start guaranteed) ±3% (after 2 minutes typical) Polarization Linear (Horizontal) Cooling Air Heat Load (max) 500W Flow Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg
Description
The firestar vi30 features: 30 watts Near-Perfect Beam Quality Fast Rise/Fall Time Air Cooled Compact Footprint Backwards Compatibility Low Cost Design Designed exclusively for OEMs, the new vi30's compact footprint, backwards compatibility and low cost, make it the ultimate OEM laser. With its exceptional beam quality and fast rise times, Synrad's 30W firestar v30 has established itself as the laser of choice for use in high-performance marking and engraving systems. Synrad's new firestar vi30 - designed specifically for our OEM customers - features this same proven technology in an even smaller package. The vi30's resonator is based on the same waveguide design as our v30 model, producing a circular beam (typical M2 =1.1) in both the near and far field. This near-perfect beam can be focused to the smallest achievable spot size, creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for most applications. A new, more efficient RF design, operating off 48 VDC, has enabled us to reduce the heat sinks to produce a 30W laser with a smaller overall footprint, and meet increasing market demands for more compact systems. The vi30 is available only as an air-cooled model, with a simple interface based on TTL level input and I/O signals via a DB-9 connector. In its standard configuration, the vi30 features a simple OEM baseplate modeled after the v30 - the ideal solution for systems requiring the most compact laser source possible. Synrad offers two optional mounting feet for backwards compatibility with the v30: use our tall mounting feet to make the beam exit height identical to the v30, or, for complete drop-in replaceability, add our alternate mounting feet to the vi30 for common mechanical mounting in addition to the beam exit location. Use of either of the optional mounting feet will create a common beam exit height to our firestar t-series lasers, allowing for future upgrades to higher powers. firestar vi30 Specifications: Output Power 30W Mode Quality M² < 1.2 Ellipticity < 1.2 Rise Time < 100µsec Beam Diameter 2.5 ± 0.5mm Beam Divergence (full angle) < 7.0mRad Wavelength 10.57-10.63µm* Power Stability: cold start (guaranteed): after 2 minutes (typical): ±5% (cold start guaranteed) ±3% (after 2 minutes typical) Polarization Linear (Horizontal) Cooling Air Heat Load (max) 500W Flow Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg

Suppliers

Company
Product
Description
Supplier Links
30W CO2 Laser - firestar vi30 - Synrad, Inc.
Mukilteo, WA, USA
30W CO2 Laser
firestar vi30
30W CO2 Laser firestar vi30
The firestar vi30 features: 30 watts Near-Perfect Beam Quality Fast Rise/Fall Time Air Cooled Compact Footprint Backwards Compatibility Low Cost Design Designed exclusively for OEMs, the new vi30's compact footprint, backwards compatibility and low cost, make it the ultimate OEM laser. With its exceptional beam quality and fast rise times, Synrad's 30W firestar v30 has established itself as the laser of choice for use in high-performance marking and engraving systems. Synrad's new firestar vi30 - designed specifically for our OEM customers - features this same proven technology in an even smaller package. The vi30's resonator is based on the same waveguide design as our v30 model, producing a circular beam (typical M2 =1.1) in both the near and far field. This near-perfect beam can be focused to the smallest achievable spot size, creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for most applications. A new, more efficient RF design, operating off 48 VDC, has enabled us to reduce the heat sinks to produce a 30W laser with a smaller overall footprint, and meet increasing market demands for more compact systems. The vi30 is available only as an air-cooled model, with a simple interface based on TTL level input and I/O signals via a DB-9 connector. In its standard configuration, the vi30 features a simple OEM baseplate modeled after the v30 - the ideal solution for systems requiring the most compact laser source possible. Synrad offers two optional mounting feet for backwards compatibility with the v30: use our tall mounting feet to make the beam exit height identical to the v30, or, for complete drop-in replaceability, add our alternate mounting feet to the vi30 for common mechanical mounting in addition to the beam exit location. Use of either of the optional mounting feet will create a common beam exit height to our firestar t-series lasers, allowing for future upgrades to higher powers. firestar vi30 Specifications: Output Power 30W Mode Quality M² < 1.2 Ellipticity < 1.2 Rise Time < 100µsec Beam Diameter 2.5 ± 0.5mm Beam Divergence (full angle) < 7.0mRad Wavelength 10.57-10.63µm* Power Stability: cold start (guaranteed): after 2 minutes (typical): ±5% (cold start guaranteed) ±3% (after 2 minutes typical) Polarization Linear (Horizontal) Cooling Air Heat Load (max) 500W Flow Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg

The firestar vi30 features:

  • 30 watts
  • Near-Perfect Beam Quality
  • Fast Rise/Fall Time
  • Air Cooled
  • Compact Footprint
  • Backwards Compatibility
  • Low Cost Design

Designed exclusively for OEMs, the new vi30's compact footprint, backwards compatibility and low cost, make it
the ultimate OEM laser.

With its exceptional beam quality and fast rise times, Synrad's 30W firestar v30 has established itself as the laser of choice for use in high-performance marking and engraving systems. Synrad's new firestar vi30 - designed specifically for our OEM customers - features this same proven technology in an even smaller package.

The vi30's resonator is based on the same waveguide design as our v30 model, producing a circular beam (typical M2 =1.1) in both the near and far field. This near-perfect beam can be focused to the smallest achievable spot size, creating the maximum possible power density on a work surface. This results in faster processing speeds and higher resolution for most applications. A new, more efficient RF design, operating off 48 VDC, has enabled us to reduce the heat sinks to produce a 30W laser with a smaller overall footprint, and meet increasing market demands for more compact systems.

The vi30 is available only as an air-cooled model, with a simple interface based on TTL level input and I/O signals via a DB-9 connector. In its standard configuration, the vi30 features a simple OEM baseplate modeled after the v30 - the ideal solution for systems requiring the most compact laser source possible.

Synrad offers two optional mounting feet for backwards compatibility with the v30: use our tall mounting feet to make the beam exit height identical to the v30, or, for complete drop-in replaceability, add our alternate mounting feet to the vi30 for common mechanical mounting in addition to the beam exit location. Use of either of the optional mounting feet will create a common beam exit height to our firestar t-series lasers, allowing for future upgrades to higher powers.

firestar vi30 Specifications:

Output Power30W
Mode QualityM²

< 1.2

Ellipticity< 1.2
Rise Time< 100µsec
Beam Diameter2.5 ± 0.5mm
Beam Divergence
(full angle)
< 7.0mRad
Wavelength10.57-10.63µm*
Power Stability:
cold start (guaranteed):
after 2 minutes (typical):
±5%

(cold start guaranteed)
±3%
(after 2 minutes typical)

PolarizationLinear (Horizontal)
CoolingAir
Heat Load (max)500W
Flow Rate (air)140 CFM x 2
Input Voltage / Current48 VDC / 10 A
Dimensions, laser head (air-cooled, in)16.8 x 3.5 x 5.45
(mm)427 x 89 x 138
Weight, laser head (air-cooled)13 lbs / 5.9kg
Supplier's Site

Technical Specifications

  Synrad, Inc.
Product Category Lasers
Product Number firestar vi30
Product Name 30W CO2 Laser
Laser Type Carbon Dioxide Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
 - 1271559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 635 nm (6350 Å)
View Details
CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details