Shimadzu Corporation Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| A frequency doubled diode laser for in-product applications. This product is the best alternative device to argon ion laser. It incorporates Shimadzu's QPM component to offer high optical conversion efficiency... | |
| A semiconductor laser for your desired wavelength will be modularized to suit your required specifications (including output, beam diameter, and external dimensions). | |
| In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary... | |
| SHIMADZU Corporation launches a new business to deal in 266nm DUV laser manufactured by OXIDE Corporation. We have four models of continuous wave, single frequency 266nm lasers covering a wide... | |
| Thanks to single emitter laser diode multiplexing technology and high accuracy fiber coupling technology, this high brightness fiber-coupled blue direct diode laser provides both high output and high light-harvesting characteristics. | |
| The BEAM MATE "HK-5616" lineup of low-noise, small-scale, solid-state green lasers represents a further evolution of the BEAM MATE "HK-5615". With optimal miniaturization/weig ht savings/battery operation, BEAM MATE "HK-5616" retains... | |
| This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency... | |
| This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. This laser represents further miniaturization of the HK-5601 solid-state blue laser/HK-5606... | |
| We provide multiple wavelength lasers coupled to a single fiber.We can accommodate your needs with respect to wavelength/fiber core diameter and output. |