Shimadzu Corporation Datasheets for Optical Mirrors

Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more

Product Name Notes
An off-axis parabolic mirror converts plane waves into spherical ones and vice versa with high accuracy. This aspherical mirror is indispensable for spectrometers and astronomical optical instruments which require high...
Our Laser Mirrors and Laser Windows feature high damage thresholds to high output YAG and Ti-sapphire Lasers. To a YAG laser wavelength of 1064 nm (10 ns, 20 Hz, 1...
Shimadzu toroidal mirrors are manufactured by polishing optical glass with highly-smoothed surface. Standard coating of Aluminum brings high reflectance in ultraviolet region. The newly developed production method secures continuous delivery...
This aspherical mirror, which focuses parallel light to the focus point without aberrations, or converts a point light source from the focuse point into parallel light without aberrations, is used...