Shimadzu Corporation Compact Green Laser Module BEAM MATE Series

Description
In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means that practical applications of green lasers can be expected in industries where laser light visibility is required.
Description
In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means that practical applications of green lasers can be expected in industries where laser light visibility is required.

Suppliers

Company
Product
Description
Supplier Links
Compact Green Laser Module BEAM MATE Series -  - Shimadzu Corporation
Nakagyo-ku, Kyoto, Japan
Compact Green Laser Module BEAM MATE Series
Compact Green Laser Module BEAM MATE Series
In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means that practical applications of green lasers can be expected in industries where laser light visibility is required.

In recent years, small green lasers have attracted attention as light sources for laser line marker and projector systems. In addition to its importance as one of the 3 primary colors, the high sensitivity (luminous sensitivity) of the human eye to such light (about 4 times that to red light) means that practical applications of green lasers can be expected in industries where laser light visibility is required.

Supplier's Site

Technical Specifications

  Shimadzu Corporation
Product Category Lasers
Product Name Compact Green Laser Module BEAM MATE Series
Laser Type Laser Diode Modules; Solid State Lasers
Laser Wavelength Green
Features Polarized Output
Wavelength Range 531 to 533 nm (5310 to 5330 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 7 milliwatts
View Details