Shimadzu Corporation Laser Diode Pumped Solid State Laser LUMICUBE Series HK-5601/5606

Description
This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low heat generation, this laser provides the optimal performance for in-product applications. In addition, Shimadzu's unique self-tuning and auto power control (APC) functions maintain excellent beam quality over a wide temperature range (+15 °C to +45 °C). Tens of thousands of units have been sold to the photographic printing industry, and the product has been very well received.
Description
This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low heat generation, this laser provides the optimal performance for in-product applications. In addition, Shimadzu's unique self-tuning and auto power control (APC) functions maintain excellent beam quality over a wide temperature range (+15 °C to +45 °C). Tens of thousands of units have been sold to the photographic printing industry, and the product has been very well received.

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Pumped Solid State Laser LUMICUBE Series - HK-5601/5606 - Shimadzu Corporation
Nakagyo-ku, Kyoto, Japan
Laser Diode Pumped Solid State Laser LUMICUBE Series
HK-5601/5606
Laser Diode Pumped Solid State Laser LUMICUBE Series HK-5601/5606
This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low heat generation, this laser provides the optimal performance for in-product applications. In addition, Shimadzu's unique self-tuning and auto power control (APC) functions maintain excellent beam quality over a wide temperature range (+15 °C to +45 °C). Tens of thousands of units have been sold to the photographic printing industry, and the product has been very well received.

This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low heat generation, this laser provides the optimal performance for in-product applications. In addition, Shimadzu's unique self-tuning and auto power control (APC) functions maintain excellent beam quality over a wide temperature range (+15 °C to +45 °C). Tens of thousands of units have been sold to the photographic printing industry, and the product has been very well received.

Supplier's Site

Technical Specifications

  Shimadzu Corporation
Product Category Lasers
Product Number HK-5601/5606
Product Name Laser Diode Pumped Solid State Laser LUMICUBE Series
Laser Type Laser Diodes; Solid State Lasers
Wavelength Range 473 to 532 nm (4730 to 5320 Å)
Laser Power 0.5000 to 1 milliwatts
Beam Area 1.2 mm² (0.0019 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers