OSI Optoelectronics Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. | |
| High Reliability / High Efficiency Stable Output from -40°C to +85°C Single & Stacked Devices up to 375 W Fiber Coupled Devices up to 188 W Custom Packaging Available Product... | |
| OSI Laser Diode, Inc’s (LDI) High Power SMF coupled laser modules are designed to meet the specific performance demands of the optical test equipment marketplace. The high peak optical power... | |
| OSI Laser Diode, Inc’s (LDI) MCW Combiner Series fiber couples lasers are designed to meet the performance demands of the optical test equipment marketplace. These high peak optical power lasers... | |
| OSI Laser Diode, Inc’s (LDI) TCW Tribiner Series fiber coupled lasers are designed to meet the performance demands of the optical test marketplace. These high peak optical power lasers serve... | |
| OSI Laser Diode, Inc. provides an extremely high brightness CVLL 1550 nm pulsed laser diode capable of up to 75 Watts output power. The CVLL devices are well suited to... | |
| OSI Laser Diode, Inc.‘s (LDI) CVD series lasers are strained layer quantum well devices fabricated by the MOCVD process. These pulsed lasers are available with up to 140 W of... | |
| OSI Laser Diode, Inc.‘s (LDI) series of High Power CW products is offered with an output range from 0.5 Watts to 7.0 Watts. These devices have a standard wavelength of... | |
| OSI Laser Diode, Inc.’s High Power SMF coupled laser modules are designed to meet the performance demands of the optical test equipment marketplace. The high peak optical power SCW Series... | |
| OSI Laser Diode, Inc.(LDI) 850 nm laser modules are designed for use in fiber optic instruments where high optical power and low power consumption are required. All packages contain LDI’s... | |
| The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field... | |
| The 905nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field... | |
| The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise... | |
| The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled... | |
| This laser package contains a 905 pulsed laser diode (CVD 46) and a 650nm laser diode mounted side by side (distance between the centers of emission = 720um) on a... |