OSI Optoelectronics High Power Monolithic Stack Pulsed Laser Diodes

Description
High Reliability / High Efficiency Stable Output from -40°C to +85°C Single & Stacked Devices up to 375 W Fiber Coupled Devices up to 188 W Custom Packaging Available Product Applications Range Finding Ceilometers Weapons Simulation Surveying Equipment Homeland Security LIDAR Adaptive Cruise Control
Datasheet
Description
High Reliability / High Efficiency Stable Output from -40°C to +85°C Single & Stacked Devices up to 375 W Fiber Coupled Devices up to 188 W Custom Packaging Available Product Applications Range Finding Ceilometers Weapons Simulation Surveying Equipment Homeland Security LIDAR Adaptive Cruise Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Monolithic Stack Pulsed Laser Diodes -  - OSI Optoelectronics
Hawthorne, CA, United States
High Power Monolithic Stack Pulsed Laser Diodes
High Power Monolithic Stack Pulsed Laser Diodes
High Reliability / High Efficiency Stable Output from -40°C to +85°C Single & Stacked Devices up to 375 W Fiber Coupled Devices up to 188 W Custom Packaging Available Product Applications Range Finding Ceilometers Weapons Simulation Surveying Equipment Homeland Security LIDAR Adaptive Cruise Control

High Reliability / High Efficiency
Stable Output from -40°C to +85°C
Single & Stacked Devices up to 375 W
Fiber Coupled Devices up to 188 W
Custom Packaging Available

Product Applications

  • Range Finding
  • Ceilometers
  • Weapons Simulation
  • Surveying Equipment
  • Homeland Security
  • LIDAR
  • Adaptive Cruise Control
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Lasers
Product Name High Power Monolithic Stack Pulsed Laser Diodes
Laser Type Laser Diodes
Laser Output Pulsed
Laser Wavelength Infrared
Features Fiber Optic Pigtail
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details
Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details