OSI Optoelectronics Telecom / Datacom Laser Modules

Description
Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a single mode optical fiber that are aligned in LDI’s high stability, temperature controlled, low reflection, 14-pin dual-in-line module. LDI’s laser chips are based on a multiple quantum well structure fabricated by an MOCVD technology and processed into a ridge wave guide device structure. Product Features Power to 2 mW Single mode 9/125 Fiber 14-pin DIP MQW Laser Structure High Stability Fiber Coupling Hermetically Sealed Product Applications Telecom Data Transmission Laser Based Instruments Light Source
Datasheet
Description
Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a single mode optical fiber that are aligned in LDI’s high stability, temperature controlled, low reflection, 14-pin dual-in-line module. LDI’s laser chips are based on a multiple quantum well structure fabricated by an MOCVD technology and processed into a ridge wave guide device structure. Product Features Power to 2 mW Single mode 9/125 Fiber 14-pin DIP MQW Laser Structure High Stability Fiber Coupling Hermetically Sealed Product Applications Telecom Data Transmission Laser Based Instruments Light Source
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom / Datacom Laser Modules -  - OSI Optoelectronics
Hawthorne, CA, United States
Telecom / Datacom Laser Modules
Telecom / Datacom Laser Modules
Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation. These devices comprise a Fabry-Perot laser chip and a single mode optical fiber that are aligned in LDI’s high stability, temperature controlled, low reflection, 14-pin dual-in-line module. LDI’s laser chips are based on a multiple quantum well structure fabricated by an MOCVD technology and processed into a ridge wave guide device structure. Product Features Power to 2 mW Single mode 9/125 Fiber 14-pin DIP MQW Laser Structure High Stability Fiber Coupling Hermetically Sealed Product Applications Telecom Data Transmission Laser Based Instruments Light Source

Excellent output power stability and constant wavelength are features of OSI Laser Diode, Inc’s (LDI) laser series that make these modules ideal for applications such as telecommunications and test instrumentation.

These devices comprise a Fabry-Perot laser chip and a single mode optical fiber that are aligned in LDI’s high stability, temperature controlled, low reflection, 14-pin dual-in-line module. LDI’s laser chips are based on a multiple quantum well structure fabricated by an MOCVD technology and processed into a ridge wave guide device structure.

Product Features

  • Power to 2 mW
  • Single mode 9/125 Fiber
  • 14-pin DIP
  • MQW Laser Structure
  • High Stability Fiber Coupling
  • Hermetically Sealed

Product Applications

  • Telecom Data Transmission
  • Laser Based Instruments
  • Light Source
Supplier's Site Datasheet

Technical Specifications

  OSI Optoelectronics
Product Category Lasers
Product Name Telecom / Datacom Laser Modules
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Features Fiber Optic Pigtail
CDRH Classification Class I
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
 - 105136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 660 nm (6600 Å)
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
Ushio Laser Diodes - HL63193MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details