Durst Transfer Cases

Description
Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and four-wheel drive and delivering mechanical power to auxiliary equipment in high and low ranges. Features Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions. Fewer Parts — Elimination of parts, such as covers, shims, screws, and sealing compound, provides a design simple to build and service. Potential leak paths have also been removed. Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does not require pressing shafts through housings and gears in order to assemble. Cylindrical bearings do not require special shimming in order to set end play. Input and output options can be easily changed without disturbing bearings. Modular Design — Maximizes the use of common components with the Durst new- generation pump drive line to reduce the number of parts to inventory and provide best-in-class delivery. Availability — Commonality of parts and shorter assembly time result in quicker turnaround. Competitive Pricing — Result of fewer parts and less assembly time due to the modular design. Accessories — Broad offering of options available for specific application needs. Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
Description
Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and four-wheel drive and delivering mechanical power to auxiliary equipment in high and low ranges. Features Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions. Fewer Parts — Elimination of parts, such as covers, shims, screws, and sealing compound, provides a design simple to build and service. Potential leak paths have also been removed. Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does not require pressing shafts through housings and gears in order to assemble. Cylindrical bearings do not require special shimming in order to set end play. Input and output options can be easily changed without disturbing bearings. Modular Design — Maximizes the use of common components with the Durst new- generation pump drive line to reduce the number of parts to inventory and provide best-in-class delivery. Availability — Commonality of parts and shorter assembly time result in quicker turnaround. Competitive Pricing — Result of fewer parts and less assembly time due to the modular design. Accessories — Broad offering of options available for specific application needs. Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks

Suppliers

Company
Product
Description
Supplier Links
Transfer Cases -  - Durst
Beloit, WI, USA
Transfer Cases
Transfer Cases
Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and four-wheel drive and delivering mechanical power to auxiliary equipment in high and low ranges. Features Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions. Fewer Parts — Elimination of parts, such as covers, shims, screws, and sealing compound, provides a design simple to build and service. Potential leak paths have also been removed. Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (Helical, Spur) Spherical Roller Bearings (Ball Bearings) Benefits High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating. Simpler to Service — Does not require pressing shafts through housings and gears in order to assemble. Cylindrical bearings do not require special shimming in order to set end play. Input and output options can be easily changed without disturbing bearings. Modular Design — Maximizes the use of common components with the Durst new- generation pump drive line to reduce the number of parts to inventory and provide best-in-class delivery. Availability — Commonality of parts and shorter assembly time result in quicker turnaround. Competitive Pricing — Result of fewer parts and less assembly time due to the modular design. Accessories — Broad offering of options available for specific application needs. Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks

Transfer Cases

DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and four-wheel drive and delivering mechanical power to auxiliary equipment in high and low ranges.

Features

Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions.

Fewer Parts — Elimination of parts, such as covers, shims, screws, and sealing compound, provides a design simple to build and service. Potential leak paths have also been removed.

  • Cast Iron and Aluminum Housings
  • Optional Shifting (pneumatic, hydraulic, mechanical)
  • Optional Disconnects
  • Optional Differentials
  • Lube systems available
  • Optional Inputs (mechanical, hydraulics)
  • Yokes & Flanges (optional)
  • Gearing (Helical, Spur)
  • Spherical Roller Bearings (Ball Bearings)

Benefits

High Rating — Gear geometry (AGMA class 10) and large cylindrical bearing design result in high horsepower and torque rating.

Simpler to Service — Does not require pressing shafts through housings and gears in order to assemble. Cylindrical bearings do not require special shimming in order to set end play. Input and output options can be easily changed without disturbing bearings.

Modular Design — Maximizes the use of common components with the Durst new- generation pump drive line to reduce the number of parts to inventory and provide best-in-class delivery.

Availability — Commonality of parts and shorter assembly time result in quicker turnaround.

Competitive Pricing — Result of fewer parts and less assembly time due to the modular design.

Accessories — Broad offering of options available for specific application needs.

Applications

  • Construction
  • Railway Maintenance
  • Forestry
  • Agricultural
  • Oil Field
  • Specialty Trucks
Supplier's Site

Technical Specifications

  Durst
Product Category Gearboxes and Gearheads
Product Name Transfer Cases
Gearing Spur; Helical
Reducer Style Motor Mount / Gearhead
Mounting Style Flange(s)
Reducer Input Split Shaft PTO
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details