Durst Datasheets for Adjustable Speed Drives
Adjustable speed drives alter the speed of a driven shaft to a speed selected by an operator.
Adjustable Speed Drives: Learn more
| Product Name | Notes |
|---|---|
| Features Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (helical, spur) Tapered... | |
| Four speed transmission option On-the-go shifting Standard and optional valve bodies provide controls tailored to customers application requirements In-line configuration offers design flexibility | |
| On-the-go shifting Standard and optional valve bodies provide controls tailored to customers application requirements Available in Single Speed, 2-Speed, and optional 4-Speed. Available in multiple ratios and configurations | |
| Torque converter driven transmission Single or 2-speed Solenoid operated control valve Drop-in replacement for C6 transmissions Important safety features added |