Durst Datasheets for Variable Transmissions

Variable transmissions are used in industrial applications to alter the speed of an output shaft.
Variable Transmissions: Learn more

Product Name Notes
Features Cast Iron and Aluminum Housings Optional Shifting (pneumatic, hydraulic, mechanical) Optional Disconnects Optional Differentials Lube systems available Optional Inputs (mechanical, hydraulics) Yokes & Flanges (optional) Gearing (helical, spur) Tapered...
Four speed transmission option On-the-go shifting Standard and optional valve bodies provide controls tailored to customers application requirements In-line configuration offers design flexibility
On-the-go shifting Standard and optional valve bodies provide controls tailored to customers application requirements Available in Single Speed, 2-Speed, and optional 4-Speed. Available in multiple ratios and configurations
Torque converter driven transmission Single or 2-speed Solenoid operated control valve Drop-in replacement for C6 transmissions Important safety features added