Cone Drive Gearing Solutions Worm Gear Model HP

Description
Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP speed reducers have higher shock resistance, greater endurance to withstand heavy starting and stopping loads, and can easily transmit two to three times as much torque as cylindrical worm gearing. Precision is increased, and backlash, chatter and noise are minimized. These speed reducers are designed for applications such as metalworking machinery, printing equipment and packaging machinery, mining equipment, and many others. Model HP double and triple reduction worm gear speed reducers combine multiple single reduction speed reducers into one assembly. These units are built using true double-enveloping worm gearing. Each of the gearsets is supported by heavy-duty tapered roller bearings and housed in its own heat dissipating housing. We assemble our Model HP double and triple reduction speed reducers to order from standard Cone Drive parts. Interchange ability of parts means rapid manufacturing and delivery for our customers. Built To last True double-enveloping gear geometry provide up to 600% more contact at the gear mesh for improved load sharing High torque capacity with no increase in size High shock load resistance. Able to withstand high starting and stopping loads Greater precision, lower backlash due to the inherent characteristics of double enveloping design Increased durability and longer gear life Product Specifications Case Sizes: 15, 20, 25, 30, 35, 40, 50, 60, 70, 80, 100, 120 Output Torque: Up to 500,000 lb.in (56,500 Nm) Gear Ratios: Up to 343,000:1 in triple reduction (special ratios available) Input Options: Solid shaft, NEMA flange, metric IEC and servo Output Options: Solid shaft, hollow shaft, shrink disc and specials
Description
Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP speed reducers have higher shock resistance, greater endurance to withstand heavy starting and stopping loads, and can easily transmit two to three times as much torque as cylindrical worm gearing. Precision is increased, and backlash, chatter and noise are minimized. These speed reducers are designed for applications such as metalworking machinery, printing equipment and packaging machinery, mining equipment, and many others. Model HP double and triple reduction worm gear speed reducers combine multiple single reduction speed reducers into one assembly. These units are built using true double-enveloping worm gearing. Each of the gearsets is supported by heavy-duty tapered roller bearings and housed in its own heat dissipating housing. We assemble our Model HP double and triple reduction speed reducers to order from standard Cone Drive parts. Interchange ability of parts means rapid manufacturing and delivery for our customers. Built To last True double-enveloping gear geometry provide up to 600% more contact at the gear mesh for improved load sharing High torque capacity with no increase in size High shock load resistance. Able to withstand high starting and stopping loads Greater precision, lower backlash due to the inherent characteristics of double enveloping design Increased durability and longer gear life Product Specifications Case Sizes: 15, 20, 25, 30, 35, 40, 50, 60, 70, 80, 100, 120 Output Torque: Up to 500,000 lb.in (56,500 Nm) Gear Ratios: Up to 343,000:1 in triple reduction (special ratios available) Input Options: Solid shaft, NEMA flange, metric IEC and servo Output Options: Solid shaft, hollow shaft, shrink disc and specials

Suppliers

Company
Product
Description
Supplier Links
Worm Gear Model HP -  - Cone Drive Gearing Solutions
Traverse City, MI, USA
Worm Gear Model HP
Worm Gear Model HP
Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP speed reducers have higher shock resistance, greater endurance to withstand heavy starting and stopping loads, and can easily transmit two to three times as much torque as cylindrical worm gearing. Precision is increased, and backlash, chatter and noise are minimized. These speed reducers are designed for applications such as metalworking machinery, printing equipment and packaging machinery, mining equipment, and many others. Model HP double and triple reduction worm gear speed reducers combine multiple single reduction speed reducers into one assembly. These units are built using true double-enveloping worm gearing. Each of the gearsets is supported by heavy-duty tapered roller bearings and housed in its own heat dissipating housing. We assemble our Model HP double and triple reduction speed reducers to order from standard Cone Drive parts. Interchange ability of parts means rapid manufacturing and delivery for our customers. Built To last True double-enveloping gear geometry provide up to 600% more contact at the gear mesh for improved load sharing High torque capacity with no increase in size High shock load resistance. Able to withstand high starting and stopping loads Greater precision, lower backlash due to the inherent characteristics of double enveloping design Increased durability and longer gear life Product Specifications Case Sizes: 15, 20, 25, 30, 35, 40, 50, 60, 70, 80, 100, 120 Output Torque: Up to 500,000 lb.in (56,500 Nm) Gear Ratios: Up to 343,000:1 in triple reduction (special ratios available) Input Options: Solid shaft, NEMA flange, metric IEC and servo Output Options: Solid shaft, hollow shaft, shrink disc and specials

Worm Gear Model HP

Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package.

Model HP speed reducers have higher shock resistance, greater endurance to withstand heavy starting and stopping loads, and can easily transmit two to three times as much torque as cylindrical worm gearing. Precision is increased, and backlash, chatter and noise are minimized. These speed reducers are designed for applications such as metalworking machinery, printing equipment and packaging machinery, mining equipment, and many others.
Model HP double and triple reduction worm gear speed reducers combine multiple single reduction speed reducers into one assembly. These units are built using true double-enveloping worm gearing. Each of the gearsets is supported by heavy-duty tapered roller bearings and housed in its own heat dissipating housing. We assemble our Model HP double and triple reduction speed reducers to order from standard Cone Drive parts. Interchange ability of parts means rapid manufacturing and delivery for our customers.

Built To last

  • True double-enveloping gear geometry provide up to 600% more contact at the gear mesh for improved load sharing
  • High torque capacity with no increase in size
  • High shock load resistance. Able to withstand high starting and stopping loads
  • Greater precision, lower backlash due to the inherent characteristics of double enveloping design
  • Increased durability and longer gear life

Product Specifications

  • Case Sizes: 15, 20, 25, 30, 35, 40, 50, 60, 70, 80, 100, 120
  • Output Torque: Up to 500,000 lb.in (56,500 Nm)
  • Gear Ratios: Up to 343,000:1 in triple reduction (special ratios available)
  • Input Options: Solid shaft, NEMA flange, metric IEC and servo
  • Output Options: Solid shaft, hollow shaft, shrink disc and specials
Supplier's Site

Technical Specifications

  Cone Drive Gearing Solutions
Product Category Gearboxes and Gearheads
Product Name Worm Gear Model HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 12/3 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1190 (X : 1)
View Details
Gearbox - EMGC-40-P-G20-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details