TelephoneStuff.com Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 024KUCT4130D20

Description
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. Features: - Single-armored construction provides additional crush and rodent protection - Loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications - High-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - High-strength ripcord allows for easy stripping - Fully water blocked loose tube, gel-free design provide simple access and no clean up - Flexible craft-friendly buffer tubes are easy to route in closures - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - Rugged, durable and easy to strip medium-density polyethylene jacket - Fiber Type: 62.5/125 um - Maximum Attenuation: 3.4/1.0 (dB/km) - Minimum LED Bandwidth: 200/500 (MHz/km) - Serial 1 Gigabit Ethernet Distance: 300/550 m - Serial 10 Gigabit Ethernet Distance: 33 m

Suppliers

Company
Product
Description
Supplier Links
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. - 024KUCT4130D20 - TelephoneStuff.com
Huntington Beach, CA, USA
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
024KUCT4130D20
Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-.. 024KUCT4130D20
Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations. Features: - Single-armored construction provides additional crush and rodent protection - Loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications - High-fiber density within a given cable diameter while allowing flexibility to suit many system configurations - High-strength ripcord allows for easy stripping - Fully water blocked loose tube, gel-free design provide simple access and no clean up - Flexible craft-friendly buffer tubes are easy to route in closures - SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access - Rugged, durable and easy to strip medium-density polyethylene jacket - Fiber Type: 62.5/125 um - Maximum Attenuation: 3.4/1.0 (dB/km) - Minimum LED Bandwidth: 200/500 (MHz/km) - Serial 1 Gigabit Ethernet Distance: 300/550 m - Serial 10 Gigabit Ethernet Distance: 33 m

Altos Lite Gel-Free, Single-Jacket, Single-Armored Cables are designed for campus backbones in direct-buried installations.
Features:
- Single-armored construction provides additional crush
and rodent protection
- Loose tube design provides stable and highly reliable transmission parameters for a variety of voice, data, video and imaging applications
- High-fiber density within a given cable
diameter while allowing flexibility to suit many system
configurations
- High-strength ripcord allows for easy stripping
- Fully water blocked loose tube, gel-free design provide simple access and no clean up
- Flexible craft-friendly buffer tubes are easy to route in closures
- SZ-stranded, loose tube design isolates fibers from installation and environmental rigors while allowing easy midspan access
- Rugged, durable and easy to strip medium-density polyethylene jacket
- Fiber Type: 62.5/125 um
- Maximum Attenuation: 3.4/1.0 (dB/km)
- Minimum LED Bandwidth: 200/500 (MHz/km)
- Serial 1 Gigabit Ethernet Distance: 300/550 m
- Serial 10 Gigabit Ethernet Distance: 33 m

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 024KUCT4130D20
Product Name Corning Cable Altos Lite Gel-Free, Single-Jacket, Single-..
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details