5 meter length, SC-SC, max loss 0.4dB, back reflection -25dB
Fiber Instrument Sales, Inc./FIS | |
---|---|
Product Category | Fiber Optic Cables |
Product Number | D2YYM5FISC |
Product Name | FIS Ceramic Multimode 62.5um Patchcord |
Cable Type | Duplex; Patchcords |
Fiber Mode | Multimode |
Number of Fibers | 2 |
Core Size | 62.5 to 125 µm (2.46 to 4.92 mils) |