Photonfocus AG Datasheets for Machine Vision Systems
Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more
| Product Name | Notes |
|---|---|
| For customer that prefer to design their own camera solution but do not want to spend time on the sensor integration we offer a range of OEM camera modules. All... | |
| Innovative 3D cameras from Photonfocus offer completely new possibilities for future-oriented laser triangulation applications. The photon3D platform is optimized for high frame rates and high sensitivity and offers robust algorithms... | |
| The 3D CMOS cameras MV4-D1280-L01-3D06-F B (LUX1310) are designed for high triangulation rates. The LUXIMA CMOS image sensor LUX1310, which is optimized for high frame rates and high sensitivity, was... | |
| The 3D CMOS cameras MV4-D1280-L01-3D06-G 2 (LUX1310) are designed for high triangulation rates. The LUXIMA CMOS image sensor LUX1310, which is optimized for high frame rates and high sensitivity, was... | |
| The 3D CMOS cameras MV4-D1280-L01-3D07-G T (LUX1310) are designed for high triangulation rates. The LUXIMA CMOS image sensor LUX1310, which is optimized for high frame rates and high sensitivity, was... | |
| The 3D CMOS cameras MV4-D2048x1088-C01-3 D06-G2 are designed for high triangulation rates. The CMOSIS CMOS image sensor CMV2000, which is optimized for high frame rates and high sensitivity,... | |
| The board level camera BL1-D1024E-160-CL is derived from the MV1-D1024E-160-CL camera and is in the feature set 100% compatible. The differences are in the mechanical construction of the camera case. | |
| The board level camera series BL1-D2048x1088(I)-96 -G2 is derived from the MV1-D2048x1088(I)-96 -G2 camera series and is in the feature set 100% compatible. The differences are in the mechanical construction... | |
| The camera DR0-D1920-S01-480-G2 is based on the SONY IMX174 CMOS image sensor. The IMX174 CMOS image sensor is optimized for low light conditions and is available as standard monochrome version. | |
| The camera MV0-D1280-O01-3D06-2 88-G2 is based on the ON Semiconductor PYTHON1300 CMOS image sensor. The PYTHON1300 CMOS image sensor is optimized for low light conditions and is available as standard... | |
| The camera MV0-D2048x1088-C01-3 D06-768-G2 is based on the CMOSIS CMV2000 V3 CMOS image sensor. The CMV2000 V3 CMOS image sensor is optimized for low light conditions and is available as... | |
| The camera MV2-D1280-O01-3D06-G 1 is based on the ON Semiconductor PYTHON1300 CMOS image sensor. The PYTHON1300 CMOS image sensor is optimized for low light conditions and is available as standard... | |
| The camera series HD1-D1312-80-G2 is based on the Photonfocus A1312 CMOS image sensor with LinLog® technology. This Photonfocus CMOS sensor with a full well capacity (FWC) of 90 ke-... | |
| The camera series MV0-D1280(I)-O01-144 -G2 is based on the ON Semiconductor PYTHON1300 CMOS image sensor. The PYTHON1300 CMOS image sensors are optimized for low light conditions and are available as... | |
| The camera series MV0-D2048(I)-C01-160 -G2 is based on the CMOSIS CMV4000 V3 CMOS image sensor. The CMV4000 V3 CMOS image sensors are optimized for low light conditions and are available... | |
| The camera series MV0-D2592(I)-O01-144 -G2 is based on the ON Semiconductor PYTHON5000 CMOS image sensor. The PYTHON5000 CMOS image sensors are optimized for low light conditions and are available as... | |
| The camera series MV1-D1280(C)-120-CL is based on the e2v EV76C560 CMOS image sensor. The e2v EV76C560 CMOS image sensors are optimized for low light conditions and are available as standard... | |
| The camera series MV1-D1312(IE)-240-CL is based on the Photonfocus A1312 and A1312IE CMOS image sensors. These Photonfocus CMOS sensors with a full well capacity (FWC) of 90 ke- are... | |
| The camera series MV2-D2448-S01-G1 is based on the SONY IMX250 CMOS image sensor. The IMX250 CMOS image sensor is optimized for low light conditions and is available as standard monochrome... | |
| The camera series OEM0-D1984(I)-O01-14 4-G2 is based on the ON Semiconductor PYTHON2000 CMOS image sensor. The PYTHON2000 CMOS image sensors are optimized for low light conditions and are available as... | |
| The CMOS camera MV1-D1024E-3D02-160- G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized... | |
| The compact and high-performance cameras belonging to the photonCOMPACT platform are designed for standard applications in industrial machine vision. With their ideal industrial standard dimensions of 30 x 30 mm... | |
| The Double Rate camera series DR1-D1312(IE)-200-G2 is based on the Photonfocus A1312 and A1312IE CMOS image sensors with LinLog® technology. The Double-Rate cameras are nearly 100% faster than standard GigE... | |
| The tried-and-tested Photonfocus 2D camera systems from the photonCLASSIC platform are the ideal solution for classic tasks in 2D industrial machine vision. The high-performance and versatile industrial scanning cameras combine... |