Photonfocus AG 3D Vision Systems MV1-D1024E-3D02-160-G2

Description
The CMOS camera MV1-D1024E-3D02-160- G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized for high dynamic range applications and a high signal to noise ratio (SNR) was combined with a robust algorithm for line determination. The laser line detection algorithm is able to compute the peak position of a laser line with sub-pixel accuracy. Thus, the height profile of an object gets computed within the camera, making additional calculations in the PC needless. 3D triangulation rate on different region of interest: Resolution Profiles [fps] 1024 x 1024 150 1024 x 256 590 1024 x 128 1170 1024 x 64 2300 1024 x 32 4400 1024 x 20 6750 512 x 16 14770 Laser line with LinLog® Technology: Laser line without LinLog® Technology: Typical triangulation setup: Features: Detection of a laser line (peak detector) with sub-pixel accuracy Configurable region of interest (ROI) Dynamic range up to 120dB via LinLog® Image correction Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Isolated inputs (2 single ended, 2 differential) and outputs (2 single ended) A/B shaft encoder interface (RS-422 (G2 models) or HTL (H2 models)) Free GUI available (PF 3D Suite) for an easy system set up and visualisation of 3D scans
Description
The CMOS camera MV1-D1024E-3D02-160- G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized for high dynamic range applications and a high signal to noise ratio (SNR) was combined with a robust algorithm for line determination. The laser line detection algorithm is able to compute the peak position of a laser line with sub-pixel accuracy. Thus, the height profile of an object gets computed within the camera, making additional calculations in the PC needless. 3D triangulation rate on different region of interest: Resolution Profiles [fps] 1024 x 1024 150 1024 x 256 590 1024 x 128 1170 1024 x 64 2300 1024 x 32 4400 1024 x 20 6750 512 x 16 14770 Laser line with LinLog® Technology: Laser line without LinLog® Technology: Typical triangulation setup: Features: Detection of a laser line (peak detector) with sub-pixel accuracy Configurable region of interest (ROI) Dynamic range up to 120dB via LinLog® Image correction Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Isolated inputs (2 single ended, 2 differential) and outputs (2 single ended) A/B shaft encoder interface (RS-422 (G2 models) or HTL (H2 models)) Free GUI available (PF 3D Suite) for an easy system set up and visualisation of 3D scans

Suppliers

Company
Product
Description
Supplier Links
3D Vision Systems - MV1-D1024E-3D02-160-G2 - Photonfocus AG
March, Schwyz, Switzerland
3D Vision Systems
MV1-D1024E-3D02-160-G2
3D Vision Systems MV1-D1024E-3D02-160-G2
The CMOS camera MV1-D1024E-3D02-160- G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized for high dynamic range applications and a high signal to noise ratio (SNR) was combined with a robust algorithm for line determination. The laser line detection algorithm is able to compute the peak position of a laser line with sub-pixel accuracy. Thus, the height profile of an object gets computed within the camera, making additional calculations in the PC needless. 3D triangulation rate on different region of interest: Resolution Profiles [fps] 1024 x 1024 150 1024 x 256 590 1024 x 128 1170 1024 x 64 2300 1024 x 32 4400 1024 x 20 6750 512 x 16 14770 Laser line with LinLog® Technology: Laser line without LinLog® Technology: Typical triangulation setup: Features: Detection of a laser line (peak detector) with sub-pixel accuracy Configurable region of interest (ROI) Dynamic range up to 120dB via LinLog® Image correction Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Isolated inputs (2 single ended, 2 differential) and outputs (2 single ended) A/B shaft encoder interface (RS-422 (G2 models) or HTL (H2 models)) Free GUI available (PF 3D Suite) for an easy system set up and visualisation of 3D scans

The CMOS camera MV1-D1024E-3D02-160-G2 was developed for laser triangulation of highly reflective materials. The Photonfocus CMOS sensor A1024B with a full well capacity (FWC) of 200 ke- optimized for high dynamic range applications and a high signal to noise ratio (SNR) was combined with a robust algorithm for line determination.
The laser line detection algorithm is able to compute the peak position of a laser line with sub-pixel accuracy. Thus, the height profile of an object gets computed within the camera, making additional calculations in the PC needless.
3D triangulation rate on different region of interest:

Resolution Profiles [fps]
1024 x 1024 150
1024 x 256 590
1024 x 128 1170
1024 x 64 2300
1024 x 32 4400
1024 x 20 6750
512 x 16 14770
Laser line with LinLog® Technology: Laser line without LinLog® Technology:

Typical triangulation setup:


Features:

  • Detection of a laser line (peak detector) with sub-pixel accuracy
  • Configurable region of interest (ROI)
  • Dynamic range up to 120dB via LinLog®
  • Image correction
  • Ultra low trigger delay and low trigger jitter
  • Extended trigger input and strobe output functionality
  • Isolated inputs (2 single ended, 2 differential) and outputs (2 single ended)
  • A/B shaft encoder interface (RS-422 (G2 models) or HTL (H2 models))
  • Free GUI available (PF 3D Suite) for an easy system set up and visualisation of 3D scans
Supplier's Site

Technical Specifications

  Photonfocus AG
Product Category Machine Vision Systems
Product Number MV1-D1024E-3D02-160-G2
Product Name 3D Vision Systems
Applications Assembly Quality; Food & Beverage
Unlock Full Specs
to access all available technical data

Similar Products

3D-A1000 Dimensioning System -  - Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; ID Detection / Verification; Damage detection, packaging problems, dimensioning
Image Source High Speed / Brightness; 3D Symbolic Light
View Details
Sensor for high resolution 3D measurement of shiny surfaces - reflectCONTROL RCS130-160 3D HLP - Micro-Epsilon Group
Specs
Applications Assembly Quality; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Gauging, Scanning & Dimensioning; Non-contact Profilometry; Pattern Recognition; Presence / Absence; Production & Quality Control
Image Source Area Scan Camera
Modules Included Cameras or Imagers; Imaging Illuminators; Imaging & Analysis Software
View Details