Photonfocus AG 2D Vision Systems BL1-D2048x1088-96-G2

Description
The board level camera series BL1-D2048x1088(I)-96 -G2 is derived from the MV1-D2048x1088(I)-96 -G2 camera series and is in the feature set 100% compatible. The differences are in the mechanical construction of the camera case. The camera series BL1-D2048x1088(I)-96 -G2 is based on the CMOSIS CMV2000 CMOS image sensor. The CMOSIS CMV2000 CMOS image sensors are optimized for low light conditions and are available as standard monochrome and as NIR (I) version. The cameras have the GigE interface (GigEVision). These cameras focus on demanding applications in industrial image processing. They are optimized for low light applications. Due to the global shutter, even high-speed applications with exposure times in the µs-area are possible. FEATURES: Configurable region of interest (ROI) Up to 8 regions of interest (MROI) Decimation in y-direction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image Temperature monitoring of camera Camera informations readable over SDK Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Status line in picture
Description
The board level camera series BL1-D2048x1088(I)-96 -G2 is derived from the MV1-D2048x1088(I)-96 -G2 camera series and is in the feature set 100% compatible. The differences are in the mechanical construction of the camera case. The camera series BL1-D2048x1088(I)-96 -G2 is based on the CMOSIS CMV2000 CMOS image sensor. The CMOSIS CMV2000 CMOS image sensors are optimized for low light conditions and are available as standard monochrome and as NIR (I) version. The cameras have the GigE interface (GigEVision). These cameras focus on demanding applications in industrial image processing. They are optimized for low light applications. Due to the global shutter, even high-speed applications with exposure times in the µs-area are possible. FEATURES: Configurable region of interest (ROI) Up to 8 regions of interest (MROI) Decimation in y-direction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image Temperature monitoring of camera Camera informations readable over SDK Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Status line in picture

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - BL1-D2048x1088-96-G2 - Photonfocus AG
March, Schwyz, Switzerland
2D Vision Systems
BL1-D2048x1088-96-G2
2D Vision Systems BL1-D2048x1088-96-G2
The board level camera series BL1-D2048x1088(I)-96 -G2 is derived from the MV1-D2048x1088(I)-96 -G2 camera series and is in the feature set 100% compatible. The differences are in the mechanical construction of the camera case. The camera series BL1-D2048x1088(I)-96 -G2 is based on the CMOSIS CMV2000 CMOS image sensor. The CMOSIS CMV2000 CMOS image sensors are optimized for low light conditions and are available as standard monochrome and as NIR (I) version. The cameras have the GigE interface (GigEVision). These cameras focus on demanding applications in industrial image processing. They are optimized for low light applications. Due to the global shutter, even high-speed applications with exposure times in the µs-area are possible. FEATURES: Configurable region of interest (ROI) Up to 8 regions of interest (MROI) Decimation in y-direction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image Temperature monitoring of camera Camera informations readable over SDK Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality Status line in picture

The board level camera series BL1-D2048x1088(I)-96-G2 is derived from the MV1-D2048x1088(I)-96-G2 camera series and is in the feature set 100% compatible. The differences are in the mechanical construction of the camera case.
The camera series BL1-D2048x1088(I)-96-G2 is based on the CMOSIS CMV2000 CMOS image sensor. The CMOSIS CMV2000 CMOS image sensors are optimized for low light conditions and are available as standard monochrome and as NIR (I) version. The cameras have the GigE interface (GigEVision).
These cameras focus on demanding applications in industrial image processing. They are optimized for low light applications. Due to the global shutter, even high-speed applications with exposure times in the µs-area are possible.


FEATURES:

  • Configurable region of interest (ROI)
  • Up to 8 regions of interest (MROI)
  • Decimation in y-direction
  • 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT)
  • Constant frame rate independent of exposure time
  • Crosshairs overlay on the image
  • Temperature monitoring of camera
  • Camera informations readable over SDK
  • Ultra low trigger delay and low trigger jitter
  • Extended trigger input and strobe output functionality
  • Status line in picture
Supplier's Site

Technical Specifications

  Photonfocus AG
Product Category Machine Vision Systems
Product Number BL1-D2048x1088-96-G2
Product Name 2D Vision Systems
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

Multi Camera Vision System - GEVA 400 - Teledyne DALSA
Specs
System Type Embedded / Vision Engine; Modular / PC-Based
Applications Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection
Image Source Area Scan Camera
View Details
Dimensional Measuring Station - TubeInspect M - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
Trevista CI Dome -  - Cognex Corporation
Cognex Corporation
Specs
System Type Modular / PC-Based
Applications Assembly Quality; Electronics or Semiconductor Inspection; Flaw Detection; Electric vehicle (EV) batteries and PCB assemblies.
View Details