Photonfocus AG 2D Vision Systems DR1-D1312-200-G2

Description
The Double Rate camera series DR1-D1312(IE)-200-G2 is based on the Photonfocus A1312 and A1312IE CMOS image sensors with LinLog® technology. The Double-Rate cameras are nearly 100% faster than standard GigE cameras and use only one data cable (no link-aggregation). The Photonfocus A1312 CMOS sensors with a full well capacity (FWC) of 90 ke- are optimized for high dynamic range applications and a high signal-to-noise ratio (SNR). The cameras have the GigE interface (GigEVision). Resolution Frame rate [fps] 1312 x 1082 135 1024 x 1024 180 800 x 600 385 640 x 480 585 544 x 512 636 Due to their excellent capabilities of managing high frame rates CMOS cameras are at the fore front of high speed image capturing and image analysis. Until recently CMOS high speed cameras were used as compact camera heads with an internal image buffer or as landed camera heads with a CameraLink full interface and frame grabbers with a large image buffer. Applications such as motion analysis (e.g. in the area of bionic, sports or biomechanical analysis) and process failure analysis (e.g. burst or fracture of tools, failure of handling systems, breakdown of packaging systems) require frame rates which are increasingly being provided by fast CMOS standard cameras. These are also used in machine vision applications. The preferred camera choice for such applications are standard machine vision cameras with a GigE interface due to their flexibility in long transmission distance. For even faster motion analysis cameras with a double frame rate, being captured with a GigE interface and a combined link aggregation with recording systems are required. Photonfocus has recognized the need and requirements of these applications. Their double rate (DR) camera technology displays a double bandwidth for data transmission via the standardized GigE Vision interface, common for machine vision applications. The technology is based on the standard software protocol GeniCam. This Photonfocus technology is based on standard bandwidth tools and standard software libraries used for high speed image capturing. Even a multiple camera system set-up can be easily implemented due to the usage of the GigE standard, in contrary to a point-to-point connection as used in Link aggregation solutions. With the GigE standard the data transmission is not getting interrupted. Comparison of data rates of different interfaces used in machine vision For this applications Photonfocus has developed the Double Rate (DR) camera technology which is setup on the standard implementation of the GigE interface and standard software protocols as GigEVision and GenICam. In the result high speed applications could be realized with standard tools and libraries. The setup of multi camera systems is easy and is not disabled as with link aggregation. The Double Rate technology overcome the draw backs of link aggregation and enables frame rates of 585fps @ VGA resolution and 204fps @ 960 x 960 pixel. The Double-Rate camera DR1-D1312-200-G2-8 is 25% faster than standard Cameralink Base cameras and 100% faster than standard GigE cameras. FEATURES: Double Rate technology Configurable region of interest (ROI) Up to 512 regions of interest (MROI) Decimation in y-direction Image correction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image 3x3 convolver for image preprocessing Temperature monitoring of sensor and camera Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality
Description
The Double Rate camera series DR1-D1312(IE)-200-G2 is based on the Photonfocus A1312 and A1312IE CMOS image sensors with LinLog® technology. The Double-Rate cameras are nearly 100% faster than standard GigE cameras and use only one data cable (no link-aggregation). The Photonfocus A1312 CMOS sensors with a full well capacity (FWC) of 90 ke- are optimized for high dynamic range applications and a high signal-to-noise ratio (SNR). The cameras have the GigE interface (GigEVision). Resolution Frame rate [fps] 1312 x 1082 135 1024 x 1024 180 800 x 600 385 640 x 480 585 544 x 512 636 Due to their excellent capabilities of managing high frame rates CMOS cameras are at the fore front of high speed image capturing and image analysis. Until recently CMOS high speed cameras were used as compact camera heads with an internal image buffer or as landed camera heads with a CameraLink full interface and frame grabbers with a large image buffer. Applications such as motion analysis (e.g. in the area of bionic, sports or biomechanical analysis) and process failure analysis (e.g. burst or fracture of tools, failure of handling systems, breakdown of packaging systems) require frame rates which are increasingly being provided by fast CMOS standard cameras. These are also used in machine vision applications. The preferred camera choice for such applications are standard machine vision cameras with a GigE interface due to their flexibility in long transmission distance. For even faster motion analysis cameras with a double frame rate, being captured with a GigE interface and a combined link aggregation with recording systems are required. Photonfocus has recognized the need and requirements of these applications. Their double rate (DR) camera technology displays a double bandwidth for data transmission via the standardized GigE Vision interface, common for machine vision applications. The technology is based on the standard software protocol GeniCam. This Photonfocus technology is based on standard bandwidth tools and standard software libraries used for high speed image capturing. Even a multiple camera system set-up can be easily implemented due to the usage of the GigE standard, in contrary to a point-to-point connection as used in Link aggregation solutions. With the GigE standard the data transmission is not getting interrupted. Comparison of data rates of different interfaces used in machine vision For this applications Photonfocus has developed the Double Rate (DR) camera technology which is setup on the standard implementation of the GigE interface and standard software protocols as GigEVision and GenICam. In the result high speed applications could be realized with standard tools and libraries. The setup of multi camera systems is easy and is not disabled as with link aggregation. The Double Rate technology overcome the draw backs of link aggregation and enables frame rates of 585fps @ VGA resolution and 204fps @ 960 x 960 pixel. The Double-Rate camera DR1-D1312-200-G2-8 is 25% faster than standard Cameralink Base cameras and 100% faster than standard GigE cameras. FEATURES: Double Rate technology Configurable region of interest (ROI) Up to 512 regions of interest (MROI) Decimation in y-direction Image correction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image 3x3 convolver for image preprocessing Temperature monitoring of sensor and camera Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality

Suppliers

Company
Product
Description
Supplier Links
2D Vision Systems - DR1-D1312-200-G2 - Photonfocus AG
March, Schwyz, Switzerland
2D Vision Systems
DR1-D1312-200-G2
2D Vision Systems DR1-D1312-200-G2
The Double Rate camera series DR1-D1312(IE)-200-G2 is based on the Photonfocus A1312 and A1312IE CMOS image sensors with LinLog® technology. The Double-Rate cameras are nearly 100% faster than standard GigE cameras and use only one data cable (no link-aggregation). The Photonfocus A1312 CMOS sensors with a full well capacity (FWC) of 90 ke- are optimized for high dynamic range applications and a high signal-to-noise ratio (SNR). The cameras have the GigE interface (GigEVision). Resolution Frame rate [fps] 1312 x 1082 135 1024 x 1024 180 800 x 600 385 640 x 480 585 544 x 512 636 Due to their excellent capabilities of managing high frame rates CMOS cameras are at the fore front of high speed image capturing and image analysis. Until recently CMOS high speed cameras were used as compact camera heads with an internal image buffer or as landed camera heads with a CameraLink full interface and frame grabbers with a large image buffer. Applications such as motion analysis (e.g. in the area of bionic, sports or biomechanical analysis) and process failure analysis (e.g. burst or fracture of tools, failure of handling systems, breakdown of packaging systems) require frame rates which are increasingly being provided by fast CMOS standard cameras. These are also used in machine vision applications. The preferred camera choice for such applications are standard machine vision cameras with a GigE interface due to their flexibility in long transmission distance. For even faster motion analysis cameras with a double frame rate, being captured with a GigE interface and a combined link aggregation with recording systems are required. Photonfocus has recognized the need and requirements of these applications. Their double rate (DR) camera technology displays a double bandwidth for data transmission via the standardized GigE Vision interface, common for machine vision applications. The technology is based on the standard software protocol GeniCam. This Photonfocus technology is based on standard bandwidth tools and standard software libraries used for high speed image capturing. Even a multiple camera system set-up can be easily implemented due to the usage of the GigE standard, in contrary to a point-to-point connection as used in Link aggregation solutions. With the GigE standard the data transmission is not getting interrupted. Comparison of data rates of different interfaces used in machine vision For this applications Photonfocus has developed the Double Rate (DR) camera technology which is setup on the standard implementation of the GigE interface and standard software protocols as GigEVision and GenICam. In the result high speed applications could be realized with standard tools and libraries. The setup of multi camera systems is easy and is not disabled as with link aggregation. The Double Rate technology overcome the draw backs of link aggregation and enables frame rates of 585fps @ VGA resolution and 204fps @ 960 x 960 pixel. The Double-Rate camera DR1-D1312-200-G2-8 is 25% faster than standard Cameralink Base cameras and 100% faster than standard GigE cameras. FEATURES: Double Rate technology Configurable region of interest (ROI) Up to 512 regions of interest (MROI) Decimation in y-direction Image correction 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT) Constant frame rate independent of exposure time Crosshairs overlay on the image 3x3 convolver for image preprocessing Temperature monitoring of sensor and camera Ultra low trigger delay and low trigger jitter Extended trigger input and strobe output functionality

The Double Rate camera series DR1-D1312(IE)-200-G2 is based on the Photonfocus A1312 and A1312IE CMOS image sensors with LinLog® technology. The Double-Rate cameras are nearly 100% faster than standard GigE cameras and use only one data cable (no link-aggregation). The Photonfocus A1312 CMOS sensors with a full well capacity (FWC) of 90 ke- are optimized for high dynamic range applications and a high signal-to-noise ratio (SNR). The cameras have the GigE interface (GigEVision).

Resolution Frame rate [fps]
1312 x 1082 135
1024 x 1024 180
800 x 600 385
640 x 480 585
544 x 512 636

Due to their excellent capabilities of managing high frame rates CMOS cameras are at the fore front of high speed image capturing and image analysis. Until recently CMOS high speed cameras were used as compact camera heads with an internal image buffer or as landed camera heads with a CameraLink full interface and frame grabbers with a large image buffer.
Applications such as motion analysis (e.g. in the area of bionic, sports or biomechanical analysis) and process failure analysis (e.g. burst or fracture of tools, failure of handling systems, breakdown of packaging systems) require frame rates which are increasingly being provided by fast CMOS standard cameras. These are also used in machine vision applications. The preferred camera choice for such applications are standard machine vision cameras with a GigE interface due to their flexibility in long transmission distance. For even faster motion analysis cameras with a double frame rate, being captured with a GigE interface and a combined link aggregation with recording systems are required.
Photonfocus has recognized the need and requirements of these applications. Their double rate (DR) camera technology displays a double bandwidth for data transmission via the standardized GigE Vision interface, common for machine vision applications. The technology is based on the standard software protocol GeniCam. This Photonfocus technology is based on standard bandwidth tools and standard software libraries used for high speed image capturing. Even a multiple camera system set-up can be easily implemented due to the usage of the GigE standard, in contrary to a point-to-point connection as used in Link aggregation solutions. With the GigE standard the data transmission is not getting interrupted.

Comparison of data rates of different interfaces used in machine vision
For this applications Photonfocus has developed the Double Rate (DR) camera technology which is setup on the standard implementation of the GigE interface and standard software protocols as GigEVision and GenICam. In the result high speed applications could be realized with standard tools and libraries. The setup of multi camera systems is easy and is not disabled as with link aggregation.
The Double Rate technology overcome the draw backs of link aggregation and enables frame rates of 585fps @ VGA resolution and 204fps @ 960 x 960 pixel. The Double-Rate camera DR1-D1312-200-G2-8 is 25% faster than standard Cameralink Base cameras and 100% faster than standard GigE cameras.


FEATURES:

  • Double Rate technology
  • Configurable region of interest (ROI)
  • Up to 512 regions of interest (MROI)
  • Decimation in y-direction
  • Image correction
  • 2 look-up tables (12-to-8Bit) on user-defined image region (Region-LUT)
  • Constant frame rate independent of exposure time
  • Crosshairs overlay on the image
  • 3x3 convolver for image preprocessing
  • Temperature monitoring of sensor and camera
  • Ultra low trigger delay and low trigger jitter
  • Extended trigger input and strobe output functionality
Supplier's Site

Technical Specifications

  Photonfocus AG
Product Category Machine Vision Systems
Product Number DR1-D1312-200-G2
Product Name 2D Vision Systems
Modules Included Cameras or Imagers
Unlock Full Specs
to access all available technical data

Similar Products

Dimensional Measuring Station - TubeInspect XL - Accurex Measurement, Inc.
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Modules Included Cameras or Imagers
View Details
High-Precision 3D Optical Scanner - OPTOCLOUD S - Marposs Corp
Specs
System Type Turnkey / Complete System
Applications Gauging, Scanning & Dimensioning
Image Source Laser
View Details