TriStar Plastics Corp. Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer,... | |
| When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact... | |
| Bearing grade blended fiber/graphite composite Interwoven laminate using PTFE, polyester fibers, and graphite lubricant Ideal for full rotary applications requiring self-lubrication, low-friction and long-wear | |
| Bearing grade polyester /MOS2 composite Similar to UC200; moly lubricant added for slow rotary, salt water, and dry oscillation | |
| Bearing grade polyester /PTFE composite Similar to UC200, with PTFE lubricant added for rotary or linear applications Reduced friction Compatible with stainless and aluminum | |
| Bearing grade polyester/graphite composite High-load, high-impact and slow-speed applications Vibration and abrasion resistant Self-lubricating with low-moisture absorption. Runs best on shafts with RC30 or higher. |
| << Prev |