TriStar Plastics Corp. Ultrasert Series Spherical Plain Bearings Ultraflon 550W

Description
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550º, and are easily interchangeable with standard spherical inserts.
Datasheet
Description
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550º, and are easily interchangeable with standard spherical inserts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasert Series Spherical Plain Bearings - Ultraflon 550W - TriStar Plastics Corp.
Shrewsbury, MA, USA
Ultrasert Series Spherical Plain Bearings
Ultraflon 550W
Ultrasert Series Spherical Plain Bearings Ultraflon 550W
When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550º, and are easily interchangeable with standard spherical inserts.

When your application calls for caustic wash-downs, water, dry abrasives and chemical immersion – Ultrasert heeds the call - all without the need for lubrication. Ultrasert can easily handle high-impact and vibration loads and temperatures up to 550º, and are easily interchangeable with standard spherical inserts.

Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Plain Bearings and Sleeve Bearings
Product Number Ultraflon 550W
Product Name Ultrasert Series Spherical Plain Bearings
Bushing Type Flanged
Design Units Inch; Metric
Shaft OD 0.5000 to 1.7500 inch (12.70 to 44.45 mm)
Bearing ID 1.8500 to 3.3470 inch (46.99 to 85.01 mm)
Bearing OD 1.8500 to 3.3470 inch (46.99 to 85.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
HPM™ Filament Wound Self Lubricating Hydropower Bearings - 09 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
IRR: Inner Ring Races - IRR-1-5/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.6250 inch (41.27 mm)
View Details
4 mm Bore, 8 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP040808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1575 inch (4.00 mm)
View Details