TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TSI28XX16X |
| Product Name | Reinforced Stainless Steel Bearing TriSteel |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 1.7500 inch (44.45 mm) |
| Housing Bore | 1.9371 to 1.9381 inch (49.20 to 49.23 mm) |
| Bearing ID | 1.7500 inch (44.45 mm) |