TriSteel™ bearings are among the top-performing composite bearings – and the only to offer stainless steel substrates. Featuring a unique polymer liner that is sintered to a porous bronze interlayer, TriSteel bearings are self-lubricating and can withstand the most rigorous of working environments. TriSteel can easily manage high-loads and excessive speeds, and can protect your machinery in the rare instance of a liner wear-thru, since the supporting interlayer is also self-lubricating.
| TriStar Plastics Corp. | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | TSI40XX48X |
| Product Name | Reinforced Stainless Steel Bearing TriSteel |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 2.5000 inch (63.50 mm) |
| Housing Bore | 2.6869 to 2.8881 inch (68.25 to 73.36 mm) |
| Bearing ID | 2.5000 inch (63.50 mm) |