Great for applications where you require the wires to be close to the edge of the panel. Simply push the wires through the arms to hold in place.
Cable Clip, Wire Saddle Black Push In, Edge 0.460" L x 0.260" H (11.68mm x 6.60mm)
WIRE SADDLE, NYLON 6.6, BLACK; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:20mm; External Width:4.8mm; Height:10mmRoHS Compliant: Yes
Essentra Components | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
Product Number | EWSE-1-01 | RPC1182-ND | 66AJ3606 |
Product Name | Wire Saddle - Panel Cutout | Cable Supports and Fasteners | Wire Saddle, Nylon 6.6, Black; Cable Clamp / Clip Type Essentra Components |
Type | Wire Saddle | Wire Saddle |