316 Stainless Steel Coated cable ties with black.
Operating Temperature range:- 80°C to 150°C.
The ladder construction reduces the possibility of slippage. The polyester coating provides extra cable protection and corrosion resistance in extreme environments.
Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.
Essentra Components | |
---|---|
Product Category | Cable Ties |
Product Number | CTLC1300B |
Product Name | Stainless Steel Cable Ties - Ladder, PVC Coated |
Material | Stainless Steel; 316 Stainless Steel |