Mueller Group, Inc. (The) ULTRAFLEX-S - PVC, Continuous Flex, Single Core, UL/CSA 254 ULTRAFLEX-S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULTRAFLEX-S  - PVC, Continuous Flex, Single Core, UL/CSA - 254  ULTRAFLEX-S - Mueller Group, Inc. (The)
Schaumburg, IL, USA
ULTRAFLEX-S - PVC, Continuous Flex, Single Core, UL/CSA
254 ULTRAFLEX-S
ULTRAFLEX-S - PVC, Continuous Flex, Single Core, UL/CSA 254 ULTRAFLEX-S
ULTRAFLEX-S is a PVC, high flex, heavy-duty, oil-resistant UL/CSA/CE approved, continuous flex single-conductor power supply chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and wet conditions. These special cables provide increased flex life and resistance to oil, synthetic oils and water-based coolants. Applications commonly found in machine tools, robots, moveable automated machinery parts, production plants, body presses and transfer lines. Designed specifically for applications with continuous movement in power chains with minimum bending radius. Available with a Green/Yellow or Black PVC inner jacket. The black UV-resistant jacket allows for outdoor installations within the noted temperature range.

ULTRAFLEX-S is a PVC, high flex, heavy-duty, oil-resistant UL/CSA/CE approved, continuous flex single-conductor power supply chain cable. These cables are designed for medium mechanical stresses and movements in dry, moist and wet conditions. These special cables provide increased flex life and resistance to oil, synthetic oils and water-based coolants. Applications commonly found in machine tools, robots, moveable automated machinery parts, production plants, body presses and transfer lines. Designed specifically for applications with continuous movement in power chains with minimum bending radius. Available with a Green/Yellow or Black PVC inner jacket. The black UV-resistant jacket allows for outdoor installations within the noted temperature range.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Multiconductor Cables
Product Number 254 ULTRAFLEX-S
Product Name ULTRAFLEX-S - PVC, Continuous Flex, Single Core, UL/CSA
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Communication and Control Cable - 1181/40C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
View Details
 - 1446049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Cat 5; Twisted Pair
Connector Type RJ-45; Plug, RJ45, Plug, RJ45
Gender Male-Male
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details