- Trained on our vast library of engineering resources.

Alpha Wire Communication and Control Cable 1181/40C

Description
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication and Control Cable - 1181/40C - Alpha Wire
Elizabeth, NJ, United States
Communication and Control Cable
1181/40C
Communication and Control Cable 1181/40C
Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Our line-up of standard communication and control cables gives you maximum choice and fewer tradeoffs. By offering you a comprehensive collection of insulation/jacketing materials, shielding options, and conductor counts, you can easily select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 1181/40C
Product Name Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC
Cable Conductor 22 (7/30) AWG TC
Cable Shielding No Shielding; UNSHIELDED
Unlock Full Specs
to access all available technical data

Similar Products

Xtra-Guard® 2 Cable - 25199/10 - Alpha Wire
Specs
Product Category Cable
Cable Jacket 0.032" Wall, Nom.,Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
Cords and Cordsets - 1936/4 - Alpha Wire
Specs
Product Category Cable
Cable Jacket Polyethylene; 0.085" Wall, Nom.,Chlorinated Polyethylene (CPE)
Cable Insulation Neoprene; 0.048" Wall, Nom. Neoprene
View Details
Communication and Control Cable - 2466C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.020" Wall, Nom.,PVC
Cable Insulation Polypropylene; 0.010" Wall, Nom. Polypropylene(PP)
View Details
Communication and Control Cable - 1274 - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.047" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.047" Wall, Nom. PVC
View Details