Due to the nature of their use, medical equipment can be extremely sensitive and have highly precise requirements that their components to meet.
Triad Magnetics has extensive experience in manufacturing medical grade single phase transformers. Triad's Toroidal Medical power transformers are ideal transformers for a range of medical applications and, with more than 45 models available, we have a transformer for each of them.
Our toroidal construction medical power single phase transformers, with dual secondary cores to allow for both series and parallel connections, maintain low leakage current, low stray fields, regulation between 0.7% and 12.3%, and low temperatures rises of only 25ºC to 55ºC.
To learn more about our Toroidal Medical single phase power transformers - including electrical ratings, power range, secondary voltage while in a parallel connection, and secondary voltage while in a series - consult the specifications table below or contact Triad Magnetics today.
Win Source Part Number: 1215548-VPM36-1390
Category: Transformers>Power Transformers
Series: Toroidal Medical, VPM
Type: Toroidal
Termination Style: Wire Leads
Package: Box
Height - Seated (Max): 38.00mm
Standard Package: 1
Power - Max: 50VA
Weight: 1.1 lbs (499 g)
Voltage - Isolation: 4000Vrms
Voltage - Primary: 100V, 120V, 220V, 240V
Current - Output (Max): Parallel 2.78A, Series 1.39A
Voltage - Secondary (Full Load): Parallel 18V, Series 36V
Primary Winding(s): Dual, Multiple Taps
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Chassis Mount
Dimension: 92.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4065
Mfr: Triad Magnetics
Other Names: 237-2034
PWR XFMR TORO 50VA CHAS MT
PWR XFMR TORO 50VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 50VA; Power Rating:50VA; Secondary Voltages:2 x 18V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:38mm RoHS Compliant: Yes
Triad Magnetics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | VPM36-1390 | 1215548-VPM36-1390 | 237-2034-ND | VPM36-1390 | 72Y5096 |
Product Name | Toroidal Medical Power Single Phase Transformers | Transformers - Power Transformers | Power Transformers | Transformers - Power Transformers | Toroidal Transformer, Medical, 50Va; Power Rating Triad Magnetics |
Transformer Type | Single Phase Transformer | Power Transformer | Toroidal | ||
Construction | Toroidal Core | Toroidal Core | Toroidal Core | ||
Primary Frequency | 50 Hz; 60 Hz; 50 / 60 Hz | ||||
Output Voltage | 36 volts | 18 to 36 volts | 18 to 36 volts | 18 volts | |
Secondary Current Rating | 36 amps | 1.39 to 2.78 amps | 1.39 amps |