Description
The Triad Split Pack split bobbin single phase transformer is an extremely versatile tool for PC board applications. Split Pack single phase transformers are nonconcentrically wound -- with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 36VA TH
PWR XFMR LAMINATED 36VA TH
POWER XFMR 16 Vct @ 2250 mA UL/cUL - Class 2/3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS16-2250-C2 RoHS Compliant: Yes
Triad Magnetics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
Product Number | FS16-2250-C2 | FS16-2250-C2 | 237-1516-ND | 55X4520 |
Product Name | PC Mount - Dual Primary Split Pack Bobbin Power Single Phase Transformer | Transformers - Power Transformers | Power Transformers | Power Xfmr 16 Vct @ 2250 Ma Ul/cul Class 2/3, Tuv, 115/230V Split Pack Pcb Mount / Fs16-2250-C2 Rohs Compliant Triad Magnetics |
Transformer Type | Encapsulated Transformers; Power Transformer; Single Phase Transformer | Laminated Core | Power Transformer | |
Mounting | PCB/SMD | PCB/SMD | Chip Transformer | |
Primary Frequency | 50 / 60 Hz | |||
Single Phase Configuration | Single; Dual | Dual | ||
Input Voltage | 230 volts | 115 to 230 volts |