Triad Magnetics Dual Primary, Dual Secondaries PC Mount Power Transformers F-369XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer 230.0Vct@0.044A 115V/230 PCB Mount from Triad Magnetics is designed for use in PC boards and solid-state power supply applications. It features a maximum power rating of 10.0 VA and offers dual primary configurations for flexibility in voltage requirements, supporting both 230V at 50/60 Hz and 115V at 50/60 Hz. The transformer is constructed on a single channel nylon bobbin with UL recognized materials rated for Class B (130¬? C). It has been subjected to 100% hipot testing with an insulation rating of 1500V between primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.437 inches in width, with mounting holes of 0.187 inches. Additionally, it is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The Power Transformer 230.0Vct@0.044A 115V/230 PCB Mount from Triad Magnetics is designed for use in PC boards and solid-state power supply applications. It features a maximum power rating of 10.0 VA and offers dual primary configurations for flexibility in voltage requirements, supporting both 230V at 50/60 Hz and 115V at 50/60 Hz. The transformer is constructed on a single channel nylon bobbin with UL recognized materials rated for Class B (130¬? C). It has been subjected to 100% hipot testing with an insulation rating of 1500V between primary and secondary windings, ensuring safety and reliability. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.437 inches in width, with mounting holes of 0.187 inches. Additionally, it is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-369XP - Triad Magnetics
Perris, California, United States
Dual Primary, Dual Secondaries PC Mount Power Transformers
F-369XP
Dual Primary, Dual Secondaries PC Mount Power Transformers F-369XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-369XP-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-369XP-ND
Power Transformers F-369XP-ND
PWR XFMR LAMINATED 10VA TH

PWR XFMR LAMINATED 10VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-369XP
Transformers - Power Transformers F-369XP
PWR XFMR LAMINATED 10VA TH

PWR XFMR LAMINATED 10VA TH

Supplier's Site
Power Transformer 230.0Vct@0.044A 115V/230 Pcb Mount Rohs Compliant Triad Magnetics - 55X4485 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 230.0Vct@0.044A 115V/230 Pcb Mount Rohs Compliant Triad Magnetics
55X4485
Power Transformer 230.0Vct@0.044A 115V/230 Pcb Mount Rohs Compliant Triad Magnetics 55X4485
POWER TRANSFORMER 230.0Vct@0.044A 115V/230 PCB MOUNT RoHS Compliant: Yes

POWER TRANSFORMER 230.0Vct@0.044A 115V/230 PCB MOUNT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-369XP F-369XP-ND F-369XP 55X4485
Product Name Dual Primary, Dual Secondaries PC Mount Power Transformers Power Transformers Transformers - Power Transformers Power Transformer 230.0Vct@0.044A 115V/230 Pcb Mount Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 115 volts 115 to 230 volts 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-345X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F10-600 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-366XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers