Primary (Input)
The input is designed for a 240V, 50/60Hz power line.
Secondary (Output)
The output has multiple voltage windings, 48V (24-0-24) at 0.4A, center tapped.
Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.
The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.
The Bobbins
EDCOR's royal blue bobbin with black finishing tape.
Termination
The terminations are Eurostyle connectors.
Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.
| EDCOR Electronics Corporation | |
|---|---|
| Product Category | Power Transformers |
| Product Number | PWRC48V0.4A-2 |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Construction | M6 29 ga. line grain oriented steel |
| Input Voltage | 240 volts |