EDCOR Electronics Corporation Power Transformers PWRC12.6V1.5A-2

Description
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.
Description
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - PWRC12.6V1.5A-2 - EDCOR Electronics Corporation
Carlsbad, NM, USA
Power Transformers
PWRC12.6V1.5A-2
Power Transformers PWRC12.6V1.5A-2
Primary (Input) The input is designed for a 240V, 50/60Hz power line. Secondary (Output) The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life. The Core EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack. The Bobbins EDCOR's royal blue bobbin with black finishing tape. Termination The terminations are Eurostyle connectors. Mounting This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Primary (Input)
The input is designed for a 240V, 50/60Hz power line.

Secondary (Output)
The output has multiple voltage windings, 12.6V (6.3-0-6.3) at 1.5A, center tapped.

Magnet Wire
All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent manufacturing yield, lower customer cost and superior life.

The Core
EDCOR uses the finest M6 line grain oriented steel cores. Each unit is hand stacked to assure at least 92% stack.

The Bobbins
EDCOR's royal blue bobbin with black finishing tape.

Termination
The terminations are Eurostyle connectors.

Mounting
This unit comes with zinc plated channel/frame for mounting with the use of two screws.

Supplier's Site

Technical Specifications

  EDCOR Electronics Corporation
Product Category Power Transformers
Product Number PWRC12.6V1.5A-2
Product Name Power Transformers
Transformer Type Power Transformer
Construction M6 29 ga. line grain oriented steel
Input Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A11-M12-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 1000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 166F30 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 30 volts
Power Rating (VA) 7.5 VA
View Details
4 suppliers