We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses and increase efficiency. Ranging from 50VA to 5000VA, our control transformers offer international primary and secondary voltages. Encapsulated version is also available.
| Dongguan Yili Electronics Co., Ltd. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | BKPT004 |
| Product Name | BK-700VA BK-800VA BK-900VA BK-1000VA BK-1500VA BK-2000VA, BK-3000VA Industrial Power Control Transformer |
| Transformer Type | Industrial Control Transformer; Power Transformer |
| Mounting | Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available |
| Input Voltage | 100 to 690 volts |