LumaSense Technologies, Inc., An Advanced Energy Company Compact, Stationary Infrared Pyrometer IGA 310

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, Stationary Infrared Pyrometer - IGA 310 - LumaSense Technologies, Inc., An Advanced Energy Company
Fort Collins, CO, United States
Compact, Stationary Infrared Pyrometer
IGA 310
Compact, Stationary Infrared Pyrometer IGA 310
Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C. Key Features Very small housing dimensions for easy installation, suited for use in confined spaces 2-wire technique for current supply and temperature measurement at the same time Internal digital signal processing for high accuracy High quality optics for detection of small measuring objects Built-in LED targeting light for easy alignment to the measuring object Details The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments. The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m. For optimal match 3 different focusable optics with small spot sizes are available.

Small, stationary infrared thermometer in 2-wire technique for temperature measurements of metal surfaces, graphite or ceramics between 300 and 1500 °C.

Key Features

  • Very small housing dimensions for easy installation, suited for use in confined spaces
  • 2-wire technique for current supply and temperature measurement at the same time
  • Internal digital signal processing for high accuracy
  • High quality optics for detection of small measuring objects
  • Built-in LED targeting light for easy alignment to the measuring object

Details

The very small housing dimensions enable the integration of the pyrometer in compact production machines, the 2-wire technique ensures very easy electrical connection, and the solid and robust design of the instrument guarantees reliability, even in rough industrial environments.

The pyrometers are equipped with a connector for electrical installation, this offers the option to use connection cables up to 30 m.

For optimal match 3 different focusable optics with small spot sizes are available.

Supplier's Site Datasheet

Technical Specifications

  LumaSense Technologies, Inc., An Advanced Energy Company
Product Category Industrial Thermometers
Product Number IGA 310
Product Name Compact, Stationary Infrared Pyrometer
Thermometer Type Other; Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Universal IR Sensor For Common Applications, CT - ThermoMETER CT-SF15-C3 - Micro-Epsilon Group
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range 485 to 1050 C (905 to 1922 F)
View Details
Infrared Thermometer - Cyclops L - AMETEK Land
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Spectral Range 0.5500 to 3.9 microns (0.5500 to 3.9 micrometers)
View Details
Infrared Thermometer - 5861259 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 380 C (716 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details