TE Connectivity Slide Switches 1825256-3

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Slide Switches
1825256-3
Slide Switches 1825256-3
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On On On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (AMP) : .3
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.5 MM  [.177 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Supplier's Site
Slide Switches - 1825256-3-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825256-3-ND
Slide Switches 1825256-3-ND
Slide Switch SP3T Through Hole, Right Angle

Slide Switch SP3T Through Hole, Right Angle

Supplier's Site Datasheet
Switches - Slide Switches 1825256-3
SWITCH SLIDE SP3T 300MA 125V

SWITCH SLIDE SP3T 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825256-3 1825256-3-ND 1825256-3
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825010-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Base Material Metal
View Details
6 suppliers
Specs
Agency Approvals UL Listed
Base Material Metal
Actuator Material Plastic
View Details
2 suppliers
Slide Switches - 1825262-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Base Material Metal
View Details
5 suppliers
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
View Details