TE Connectivity Slide Switches 1825010-6

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825010-6 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825010-6
Slide Switches 1825010-6
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.79 MM  [.11 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 10.16 MM  [.4 INCH ] Product Width : 7.37 MM  [.29 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Other Grade : Telecom Packaging Features Packaging Method : Tube Product Type Features Actuator Type : Slide Leg Style : Gull Wing Termination Features Termination Method to PCB : Surface Mount

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.79 MM  [.11 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 10.16 MM  [.4 INCH ]
  • Product Width : 7.37 MM  [.29 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Other


  • Grade : Telecom

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Type : Slide
  • Leg Style : Gull Wing

Termination Features


  • Termination Method to PCB : Surface Mount
Buy Now
Slide Switches - 1825010-6-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825010-6-ND
Slide Switches 1825010-6-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Slide Switch, Dpdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity - 70AH7210 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity
70AH7210
Slide Switch, Dpdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity 70AH7210
SLIDE SWITCH, DPDT, 0.3A, 115VAC, SMD ROHS COMPLIANT: YES

SLIDE SWITCH, DPDT, 0.3A, 115VAC, SMD ROHS COMPLIANT: YES

Supplier's Site
Ase22L04=Dpdt Autoslide Rohs Compliant Alcoswitch Te Connectivity - 21R5929 - Newark, An Avnet Company
Chicago, IL, United States
Ase22L04=Dpdt Autoslide Rohs Compliant Alcoswitch Te Connectivity
21R5929
Ase22L04=Dpdt Autoslide Rohs Compliant Alcoswitch Te Connectivity 21R5929
ASE22L04=DPDT AUTOSLIDE ROHS COMPLIANT: YES

ASE22L04=DPDT AUTOSLIDE ROHS COMPLIANT: YES

Supplier's Site
Switches - Slide Switches 1825010-6
SWITCH SLIDE DPDT 300MA 115V

SWITCH SLIDE DPDT 300MA 115V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
1825010-6
Slide Switches 1825010-6
Slide Switches DPDT AUTOSLIDE SWITCH

Slide Switches DPDT AUTOSLIDE SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825010-6 1825010-6-ND 70AH7210 1825010-6 1825010-6
Product Name Slide Switches Slide Switches Slide Switch, Dpdt, 0.3A, 115Vac, Smd Rohs Compliant Alcoswitch Te Connectivity Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 1571983-3 - ODG (Origin Data Global)
Specs
Terminal Type Gull Wing
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 6-1825011-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 1825032-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
6 suppliers