TE Connectivity Slide Switches 1825032-2

Description
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On Off On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On Off On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825032-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825032-2
Slide Switches 1825032-2
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On Off On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Yellow
  • Actuator Material : PBT Basin
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.2 MM  [.087 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On Off On
  • Terminals Connected : 1-2, 2-3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.8 MM  [.11 INCH ]
  • Product Length : 9.5 MM  [.37 INCH ]
  • Product Width : 5 MM  [.19 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Product Type Features


  • Actuator Type : Slide
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 1825032-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825032-2-ND
Slide Switches 1825032-2-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825032-2
Switches - Slide Switches 1825032-2
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825032-2 1825032-2-ND 1825032-2
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825073-3-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 1825268-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
2 suppliers
Slide Switches - 2-1437579-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details