TE Connectivity Slide Switches 1825262-2

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 6.2 MM  [.244 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 6.2 MM  [.244 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825262-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825262-2
Slide Switches 1825262-2
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1, 5-4 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 6.2 MM  [.244 INCH ] Product Length : 14 MM  [.551 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-1, 5-4

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 6.2 MM  [.244 INCH ]
  • Product Length : 14 MM  [.551 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Slide Switches - 450-1967-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1967-ND
Slide Switches 450-1967-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1172593-1825262-2
Switches - Slide Switches 1172593-1825262-2
Win Source Part Number: 1172593-1825262-2 Category: Switches>Slide Switches Series: MSS Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyoxymethylene (Acetal) (POM) Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 600 Circuit: DPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 6.20mm Switch Travel: 2.00mm Electrical Life: 15,000 Cycles Operating Force: 600gf Mechanical Life: 15,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): MSS2225G04; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: -MSS2225G04-LSI,-182 5262-2-SI,450-1967,M SS2225G04,-MSS2225G0 4-SI,2266-1825262-2, -MSS2225G04-SI-ND,MS S2225G04-ND Base Product Number: 1825262

Win Source Part Number: 1172593-1825262-2
Category: Switches>Slide Switches
Series: MSS
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyoxymethylene (Acetal) (POM)
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 600
Circuit: DPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 6.20mm
Switch Travel: 2.00mm
Electrical Life: 15,000 Cycles
Operating Force: 600gf
Mechanical Life: 15,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): MSS2225G04;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: -MSS2225G04-LSI,-1825262-2-SI,450-1967,MSS2225G04,-MSS2225G04-SI,2266-1825262-2,-MSS2225G04-SI-ND,MSS2225G04-ND
Base Product Number: 1825262

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825262-2
Switches - Slide Switches 1825262-2
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825262-2 450-1967-ND 1172593-1825262-2 1825262-2
Product Name Slide Switches Slide Switches Switches - Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825199-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 1825014-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Specs
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details