OSLO Switch Incorporated R6 Tiny Rocker Switches

Description
Features Snap-in mounting Quick connect terminals Specifications Rating: 3A 125VAC 2A 250VAC 10A 125VAC 6A 250VAC 4(1)A 250VAC T85 Mechanical Life: >10,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <80°C R19B Subminiature Rocker Switches Features Snap-in mounting Quick connect terminals Specifications Rating: 6A 250VAC 10A 125VAC Mechanical Life: >30,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <30°C
Description
Features Snap-in mounting Quick connect terminals Specifications Rating: 3A 125VAC 2A 250VAC 10A 125VAC 6A 250VAC 4(1)A 250VAC T85 Mechanical Life: >10,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <80°C R19B Subminiature Rocker Switches Features Snap-in mounting Quick connect terminals Specifications Rating: 6A 250VAC 10A 125VAC Mechanical Life: >30,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <30°C

Suppliers

Company
Product
Description
Supplier Links
Features Snap-in mounting Quick connect terminals Specifications Rating: 3A 125VAC 2A 250VAC 10A 125VAC 6A 250VAC 4(1)A 250VAC T85 Mechanical Life: >10,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <80°C R19B Subminiature Rocker Switches Features Snap-in mounting Quick connect terminals Specifications Rating: 6A 250VAC 10A 125VAC Mechanical Life: >30,000 Cycles Electrical Life: >10,000 Cycles Contact Resistance: <20mW (Initial) Insulation Resistance: 1,000MW (DC 500V) Dielectric Strength: 1,500V AC for 1 Minute Temperature Strength: <30°C

Features

  • Snap-in mounting
  • Quick connect terminals

Specifications

  • Rating:
    • 3A 125VAC
    • 2A 250VAC
    • 10A 125VAC
    • 6A 250VAC
    • 4(1)A 250VAC T85
  • Mechanical Life: >10,000 Cycles
  • Electrical Life: >10,000 Cycles
  • Contact Resistance: <20mW (Initial)
  • Insulation Resistance: 1,000MW (DC 500V)
  • Dielectric Strength: 1,500V AC for 1 Minute
  • Temperature Strength: <80°C

R19B Subminiature Rocker Switches

Features

  • Snap-in mounting
  • Quick connect terminals
  • Specifications

Rating:

  • 6A 250VAC
  • 10A 125VAC
  • Mechanical Life: >30,000 Cycles
  • Electrical Life: >10,000 Cycles
  • Contact Resistance: <20mW (Initial)
  • Insulation Resistance: 1,000MW (DC 500V)
  • Dielectric Strength: 1,500V AC for 1 Minute
  • Temperature Strength: <30°C
Supplier's Site

Technical Specifications

  OSLO Switch Incorporated
Product Category Rocker Switches
Product Number R6 Tiny Rocker Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details