Stafford Manufacturing Corp. Datasheets for Rigid Couplings

Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion.
Rigid Couplings: Learn more

Page: 1 2
Product Name Notes
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items...
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal...
PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced...
Stafford’s full line of standard and custom, corrosion-resistant shaft collars and couplings is ideal for a wide range of on- and off-shore marine applications. Stafford Marine Service Collars and Couplings...
Stafford’s Large Bore Rigid Couplings are ideal for use in large scale processing machinery and all types of oversize equipment and conveying systems. They are engineered for applications requiring up...
Stafford’s new line of Dual-Keyed Rigid Shaft Couplings securely join shafts used in a wide range of unsupported drive system applications. Axial and annular keyways transmit torque while restraining lateral...
Stafford’s Precision Sleeve Coupling features a solid center section that provides a close tolerance fit on ground shafting. Designed for use on supported shafts, it maintains <.001TIR concentricity while in...

<< Prev