Stafford Manufacturing Corp. PowerRing™ Rigid Couplings PXL104

Description
PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced for high speed operation with minimum vibration. Features: Transmit 3X the torque of clamp-type couplings Balanced for high-speed operation Maintains shaft alignment Finished bore on other side protects shafts from damage
Datasheet
Description
PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced for high speed operation with minimum vibration. Features: Transmit 3X the torque of clamp-type couplings Balanced for high-speed operation Maintains shaft alignment Finished bore on other side protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ Rigid Couplings - PXL104 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™ Rigid Couplings
PXL104
PowerRing™ Rigid Couplings PXL104
PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced for high speed operation with minimum vibration. Features: Transmit 3X the torque of clamp-type couplings Balanced for high-speed operation Maintains shaft alignment Finished bore on other side protects shafts from damage

PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced for high speed operation with minimum vibration.

Features:

  • Transmit 3X the torque of clamp-type couplings
  • Balanced for high-speed operation
  • Maintains shaft alignment
  • Finished bore on other side protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number PXL104
Product Name PowerRing™ Rigid Couplings
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

25mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 6 & 8mm. - A 5X 9M0608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.2362 inch (6 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
MCPX1:One-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Material Stainless Steel; Aluminum
Units Metric Design Arrangement
View Details