Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp-Type Couplings 7S104104F

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp-Type Coupling, part number 7S104104F, is designed for aligning two shafts with zero backlash. It features a low profile design and is made from 303 stainless steel, ensuring durability and resistance to corrosion. The coupling has a torque capacity of 775 lb¬?in and accommodates bore sizes of 1-1/4 inches for both shafts. Its outside diameter is 2.063 inches, and it has a total length of 3.250 inches. The coupling is easy to assemble and adjust, coming apart completely for convenience. It is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp-Type Coupling, part number 7S104104F, is designed for aligning two shafts with zero backlash. It features a low profile design and is made from 303 stainless steel, ensuring durability and resistance to corrosion. The coupling has a torque capacity of 775 lb¬?in and accommodates bore sizes of 1-1/4 inches for both shafts. Its outside diameter is 2.063 inches, and it has a total length of 3.250 inches. The coupling is easy to assemble and adjust, coming apart completely for convenience. It is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp-Type Couplings - 7S104104F - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp-Type Couplings
7S104104F
Two Piece Stainless Steel Clamp-Type Couplings 7S104104F
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 7S104104F
Product Name Two Piece Stainless Steel Clamp-Type Couplings
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
Bore 1 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Nylon Sleeve Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Features Keyway
Material Carbon / Alloy Steel; Nylon
View Details
Rigid coupling with bores of 0.3125 / 0.3125
Specs
Material Steel / Zinc Plated
Units English Design Arrangement
Bore 1 0.3125 inch (7.94 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details