The Two Piece Stainless Steel Clamp-Type Coupling, part number 7S100100F, is designed to connect two aligned shafts with zero backlash. It features a low profile design and is made from 303 stainless steel, ensuring durability and resistance to corrosion. The coupling has a torque capacity of 620 lb¬?in and accommodates bore sizes of 1 inch for both shafts. With an outside diameter of 1.750 inches and a total length of 3.000 inches, this coupling is precision machined to provide a smooth bore that protects the shafts from damage. The assembly consists of two pieces, allowing for convenient installation and adjustment. It is compliant with RoHS2 and REACH regulations, making it suitable for various applications where environmental compliance is necessary.
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Rigid Couplings |
| Product Number | 7S100100F |
| Product Name | Two Piece Stainless Steel Clamp-Type Couplings |
| Design | Two Piece Clamping Style |
| Material | Stainless Steel |
| Units | English Design Arrangement |
| Bore 1 | 1 inch (25.4 mm) |