Because non-accelerating systems must have equal reactions to actions produced, it is often possible to measure output torque by measuring reaction forces acting on the device’s housing.This sensor is ideal for measuring reaction or restraining torque in motor, pump, and fixture mounts. These hollow sensors are well suited for limited rotation applications.
Sensor Developments, Inc. | |
---|---|
Product Category | Torque Sensors |
Product Number | 01165-01171 |
Product Name | Flange to Flange Torque Sensor |
Torque | 50 to 200000 In-lbs (57.65 to 230612 kg-cm) |
Accuracy | 0.1000 ±% Full Scale |
Electrical Output | Voltage |
Features | Temperature Compensation |