1/4 INCH DIA X 2 INCH L BULB TYPE
-40 TO 248 DEG F MAX. TEMPERATURE RATING
(2) SPDT CONTACT CONFIGURATION
24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
UL (CANADA AND US), CSA, CE APPROVAL
COMMERCIAL, AGRICULTURAL APPLICATION
NEMA 1, IP65 ENCLOSURE
-40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
T775M MODEL
1/4 INCH DIA X 2 INCH L BULB TYPE
-40 TO 248 DEG F MAX. TEMPERATURE RATING
(2) SPDT CONTACT CONFIGURATION
24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
UL (CANADA AND US), CSA, CE APPROVAL
COMMERCIAL, AGRICULTURAL APPLICATION
NEMA 1, IP65 ENCLOSURE
-40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
T775M MODEL
1/4 INCH DIA X 2 INCH L BULB TYPE
-40 TO 248 DEG F MAX. TEMPERATURE RATING
(2) SPDT CONTACT CONFIGURATION
24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
UL (CANADA AND US), CSA, CE APPROVAL
COMMERCIAL, AGRICULTURAL APPLICATION
NEMA 1, IP65 ENCLOSURE
-40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
1/4 INCH DIA X 2 INCH L BULB TYPE
-40 TO 248 DEG F MAX. TEMPERATURE RATING
(2) SPDT CONTACT CONFIGURATION
24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
UL (CANADA AND US), CSA, CE APPROVAL
COMMERCIAL, AGRICULTURAL APPLICATION
NEMA 1, IP65 ENCLOSURE
-40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE
T775M MODEL
1/4 INCH DIA X 2 INCH L BULB TYPE
-40 TO 248 DEG F MAX. TEMPERATURE RATING
(2) SPDT CONTACT CONFIGURATION
24/120/240 VAC AT 50/60 HZ 8/10 VA CONTACT RATING
UL (CANADA AND US), CSA, CE APPROVAL
COMMERCIAL, AGRICULTURAL APPLICATION
NEMA 1, IP65 ENCLOSURE
-40 TO 140 DEG F AT 60 HZ, -40 TO 125 DEG F AT 50 HZ TEMPERATURE RANGE